EN
  • EN
  • DE

PC56F8006VLF

Part No PC56F8006VLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 56800 series Microcontroller IC 16-Bit 32MHz 16KB (8K x 16) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series 56F8xxx
Package Tray
Part Status Obsolete
Core Processor 56800
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name PC56
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930051-PC56F8006VLF
Ultra Librarian 3D Model Ultra Librarian PC56F8006VLF CAD Model

Description

The NXP PC56F8006VLF microcontroller is a highly integrated and efficient solution designed for automotive and industrial applications. This device is part of NXP's 56F8000 series of microcontrollers, which are known for their robust performance and versatility. The PC56F8006VLF combines the processing power of a Digital Signal Processor (DSP) with the functionality of a microcontroller on a single chip, offering an optimal solution for embedded systems that require complex signal processing capabilities along with control functionalities.

Key Features

  • Core: The microcontroller features a 32-bit DSP56800E core that operates at a frequency of up to 60 MHz, providing the computational power needed for demanding applications.
  • Memory: It is equipped with 32 KB of flash memory and 4 KB of RAM, allowing for efficient code and data storage.
  • Peripherals: A rich set of peripherals is included, such as multiple PWM channels, analog-to-digital converters (ADCs), a quadrature decoder, and a CAN module, making it suitable for motor control, sensor interfacing, and communication tasks.
  • Package: The PC56F8006VLF comes in a compact LQFP-48 package, which is ideal for space-constrained applications.
  • Power Efficiency: Designed with power efficiency in mind, it features several power-saving modes, which help reduce power consumption and extend the life of battery-powered devices.

Applications

The versatile nature of the NXP PC56F8006VLF makes it suitable for a wide range of applications, including but not limited to:

  • Automotive engine management systems
  • Electric motor control
  • Industrial control systems
  • Robotics
  • Smart sensors and actuators

Development Support

NXP provides comprehensive development support for the PC56F8006VLF, with a range of development tools, software libraries, and reference designs available to help accelerate the design process and reduce time-to-market.

With its combination of DSP and microcontroller features, extensive peripheral set, and support for development, the NXP PC56F8006VLF is a powerful and flexible solution for your embedded control and signal processing needs.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess