EN
  • EN
  • DE

STM8S903F3M3TR

Part No STM8S903F3M3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Core Processor STM8
Data Bus Width 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 16
Program Memory Size 8KB
Program Memory Type FLASH
EEPROM Size 640 x 8
Date RAM Size 1K x 8
Supply Voltage 2.95V ~ 5.5V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 708766-STM8S903F3M3TR
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8S903F3M3TR CAD Model

Description

STM8S903F3M3TR Microcontroller by STMicroelectronics

The STM8S903F3M3TR is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This MCU is part of the STM8S series, which is designed to deliver robust performance for a wide range of applications. The STM8S903F3M3TR is particularly suitable for industrial control, consumer electronics, automotive applications, and more, thanks to its versatile features and reliable architecture.

At the heart of the STM8S903F3M3TR is an advanced STM8 core operating at up to 16 MHz frequency, which provides the computational power necessary for complex tasks. With 8 KB of Flash program memory, this microcontroller offers ample space for the user's application code and data storage. The device also includes 1 KB of RAM and 128 bytes of EEPROM, which can be used for data retention across power cycles, enhancing the flexibility and reliability of the system.

The MCU comes with a rich set of peripherals, including an integrated 10-bit analog-to-digital converter (ADC) with up to five channels, enabling the MCU to interface with analog sensors and convert their signals into digital values for processing. Additionally, it features a versatile timer system with three timers: one 16-bit timer and two 8-bit timers, which can be used for time-related operations such as pulse width modulation (PWM) for motor control or timing events.

Communication with other devices is made possible through a variety of interfaces, such as SPI, I2C, and UART, allowing for easy integration into a larger system. The MCU's I/O ports are highly configurable, which means they can be adapted to specific application needs, whether it's driving LEDs, reading switches, or controlling other devices.

The STM8S903F3M3TR comes in a compact TSSOP20 package, which is ideal for space-constrained applications. It is designed to operate over a wide temperature range, ensuring reliable performance under various environmental conditions. The MCU also emphasizes power efficiency, with features such as low-power modes to reduce energy consumption when the device is idle or in standby.

In summary, the STM8S903F3M3TR from STMicroelectronics is a feature-rich and versatile microcontroller that provides a cost-effective solution for a variety of applications requiring robust control and processing capabilities.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0176 $60.5280
70+ $1.6555 $115.8850
110+ $1.6038 $176.4180
150+ $1.5520 $232.8000
195+ $1.5003 $292.5585
260+ $1.3451 $349.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess