EN
  • EN
  • DE

DS92LV3222TVSX/NOPB

Part No DS92LV3222TVSX/NOPB
Manufacturer National Semiconductor (TI)
Catalog Interface - Serializers, Deserializers
Description DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr National Semiconductor
Package Bulk
Function Deserializer
Data Rate 1.6Gbps
Input Type Channel Link II (LVDS)
Output Type Channel Link II (LVCMOS)
Number of Inputs 2
Number of Outputs 32
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-DS92LV3222TVSX/NOPB,TEXNSCDS92LV3222TVSX/NOPB
Standard Package 1
Win Source Part Number 1202650-DS92LV3222TVSX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS92LV3222TVSX/NOPB CAD Model

Description

The electronic component with Id 1039652 is an integrated circuit (IC) used for serialization and deserialization.

  • Type: Channel Link II (LVDS) Deserializer
  • Data Rate: 1.6Gbps
  • Inputs: 2
  • Outputs: 32
  • Voltage Supply: 3.135V to 3.465V
  • Package: 64-TQFP
  • Mounting Technology: SMD (SMT)
  • EAR99 Compliant: Yes
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Analog Devices Inc.
IC
Lowest to $21.1376
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess