EN
  • EN
  • DE

SY100E446JC

Part No SY100E446JC
Manufacturer Microchip Technology
Catalog Interface - Serializers, Deserializers
Description IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Microchip Technology
Package Bulk
Product Status Discontinued
Function Serial to Parallel
Data Rate 1.6Gbps
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SY100E446
Standard Package 38 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 350088-SY100E446JC
Ultra Librarian 3D Model Ultra Librarian SY100E446JC CAD Model

Description

The SY100E446JC is a high-performance integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of semiconductor products and is specifically tailored for demanding applications that require high-speed data management and signal processing.

Key Features

  • Technology: The SY100E446JC is built upon advanced high-speed bipolar ECL (Emitter Coupled Logic) technology, ensuring rapid signal propagation and minimal propagation delay, which is crucial for high-frequency operations.
  • Functionality: This device is a versatile 5V ECL quad differential line receiver, designed to provide optimal performance in receiving ECL signals from a quad differential line.
  • Performance: With its capability to handle very high data rates, the SY100E446JC is suitable for applications that require fast data acquisition and processing, such as high-speed networking, telecommunications, and computing.
  • Integration: The integration of four differential line receivers into a single package allows for a reduction in board space and increased functionality per unit area, making it ideal for compact and dense circuit designs.
  • Package: The SY100E446JC is available in a PLCC-28 (Plastic Leaded Chip Carrier) package, offering robust physical protection and ease of mounting on printed circuit boards.

Applications

The SY100E446JC is designed to meet the requirements of a broad range of high-speed applications, including:

  • High-speed data communication systems
  • Automated test equipment
  • High-frequency signal processing
  • Precision instrumentation
  • Telecommunications infrastructure
  • Professional audio and video equipment

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The SY100E446JC is manufactured to the highest standards, ensuring consistent performance and durability. In addition, Microchip provides comprehensive technical support and documentation, making integration and troubleshooting straightforward for engineers and designers.

You May Also Be Interested in

Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $36.6717
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9697 $65.8182
13+ $9.0009 $117.0117
20+ $8.7196 $174.3920
28+ $8.4384 $236.2752
36+ $8.1571 $293.6556
48+ $7.3132 $351.0336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess