EN
  • EN
  • DE
  • IT

DS90CR483AVJDX/NOPB

Part No DS90CR483AVJDX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC XMITTER 48BIT LVDS 100-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 5.38Gbps Serializer 48 Input 8 Output 100-TQFP (14x14)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -10°C ~ 70°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name DS90CR483
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number DS90CR483AVJDX, DS90CR483AVJDX-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869616-DS90CR483AVJDX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90CR483AVJDX/NOPB CAD Model

Description

Product Overview: DS90CR483AVJDX/NOPB

The DS90CR483AVJDX/NOPB is a high-performance serializer/deserializer (SerDes) component manufactured by Texas Instruments, designed to meet the stringent requirements of high-speed data transmission in complex digital systems. This chip is part of the Channel Link family of products, which are known for their ability to convert parallel data into serial data, enabling the high-speed transfer of digital information across a minimal number of signal paths.

Key Features

  • High Data Rates: The DS90CR483AVJDX/NOPB supports data rates up to 3.125 Gbps, facilitating rapid data communication and reducing bottlenecks in high-speed data pathways.
  • Reduced EMI: By minimizing the number of data lines, the SerDes chip significantly reduces electromagnetic interference (EMI), enhancing signal integrity and system reliability.
  • LVDS Interface: The device employs Low-Voltage Differential Signaling (LVDS) technology, which is known for its low power consumption and its ability to operate over long cable lengths while maintaining high data integrity.
  • Hot-Plug Capability: The DS90CR483AVJDX/NOPB is equipped with a hot-plug circuit that prevents device damage during cable insertion or removal while the system is powered.
  • Backward Compatibility: It is backward compatible with previous generation Channel Link products, allowing for a seamless upgrade path without the need for significant system redesign.

Applications

The versatility of the DS90CR483AVJDX/NOPB makes it an excellent choice for a variety of applications, including:

  • High-resolution video displays and projectors
  • Automotive infotainment and driver assistance systems
  • Industrial machine vision systems
  • Telecommunication infrastructure
  • Medical imaging equipment

Quality and Environmental Compliance

The DS90CR483AVJDX/NOPB is compliant with RoHS standards, ensuring that it meets global environmental regulations by avoiding the use of hazardous substances. Its NOPB (No Lead (Pb)) designation indicates that it is lead-free, catering to the increasing demand for environmentally friendly electronic components.

In conclusion, the DS90CR483AVJDX/NOPB from Texas Instruments is a robust, high-speed SerDes solution that offers design flexibility, low power consumption, and reliable performance for a broad range of applications.

You May Also Be Interested in

Texas Instruments
IC DESERIALIZER 65MHZ 48WQFN
Lowest to $22.9648
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.9237
Maxim Integrated
Input Output
Lowest to $24.8699
National Semiconductor (TI)
DS99R122TVS/NOPB
Lowest to $116.2377
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $61.4805
THine Electronics, Inc.
IC SER/DESER DUAL LVDS 64TSSOP
Lowest to $8.6594
Texas Instruments
INTERFACE IC MISC
Lowest to $9.6204
THine Electronics, Inc.
1LANE V-BY-ONEHS_LVCMOS 64QFN
Lowest to $5.3294
THine Electronics, Inc.
1LANE LVCMOS_V-BY-ONEHS 64QFN
Lowest to $7.5301

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8388 $75.6776
4+ $31.0472 $124.1888
6+ $30.0770 $180.4620
8+ $29.1068 $232.8544
10+ $28.1365 $281.3650
14+ $25.2259 $353.1626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess