EN
  • EN
  • DE
  • IT
Part No J110
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 25V TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 25 V
Current - Drain (Idss) @ Vds (Vgs=0) 10 mA @ 15 V
Voltage - Cutoff (VGS off) @ Id 500 mV @ 1 µA
Resistance - RDS(On) 18 Ohms
Power - Max 310 mW
Temperature Range - Operating 135°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body
Supplier Device Package TO-92 (TO-226)
Base Product Number J110
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 608634-J110
Ultra Librarian 3D Model Ultra Librarian J110 CAD Model

Description

The J110 from ON Semiconductor is a high-quality N-Channel JFET (Junction Field Effect Transistor) that offers exceptional performance for a wide range of applications. Known for its robust design, the J110 is a versatile component that is ideal for analog switches, choppers, commutators, and amplifiers. With its high input impedance and low input capacitance, it is particularly well-suited for high-impedance applications such as audio amplifiers and impedance buffering.

Key Features

  • High Voltage Tolerance: The J110 can handle continuous voltages up to 25V, making it suitable for a variety of circuits that require high voltage operation.
  • Low Leakage Current: It boasts a low gate leakage current, which ensures minimal power loss and improves the overall efficiency of the device it is used in.
  • High Input Impedance: The device's high input impedance minimizes the loading effect on preceding stages, preserving signal integrity.
  • Low Capacitance: With its low capacitance, the J110 is excellent for high-frequency applications, providing minimal signal distortion.
  • Fast Switching: The JFET's fast switching speed is ideal for high-speed amplifiers and analog switching applications.

Applications

The J110 is suitable for a diverse range of applications, including but not limited to:

  • Analog switches and multiplexers
  • Choppers and modulators
  • Audio and video amplifiers
  • Buffer amplifiers
  • Signal processing
  • High-frequency circuits

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the J110 is no exception. It is manufactured in state-of-the-art facilities, ensuring consistent performance and durability. The J110 is also RoHS compliant, meaning it meets the latest environmental standards by being free from hazardous substances.

You May Also Be Interested in

Microchip Technology
JFET P-CH 30V TO18 / JFET P-Channel 30 V 300 mW Through Hole TO-18 (TO-206AA)
Need more? Email Us
ON Semiconductor
SS N-CHAN 25V SOT23 / JFET
Lowest to $0.2495
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Lowest to $0.1351
ON Semiconductor
JFET N-CH 25V TO92
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
JFET N-CH / JFET
Lowest to $0.0361
NXP / Nexperia
JFET N-CH 40V TO236AB
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.9741

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess