EN
  • EN
  • DE

MAX9276GTN+T

Part No MAX9276GTN+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete
Function Deserializer
Data Rate 3.12Gbps
Input Type CML
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 32
Supply Voltage (V) 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 707336-MAX9276GTN+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9276GTN+T CAD Model

Description

Maxim Integrated's MAX9276GTN+T: A High-Performance GMSL Serializer

The MAX9276GTN+T from Maxim Integrated is a sophisticated Gigabit Multimedia Serial Link (GMSL) serializer designed for automotive and industrial video applications. This high-speed communication device is engineered to serialize and transmit data over coaxial or shielded-twist-pair (STP) cables, making it an ideal solution for advanced driver-assistance systems (ADAS), infotainment, and other applications that require reliable, high-bandwidth data transmission with robust noise immunity.

At the core of the MAX9276GTN+T's capabilities is its support for high-definition video. It can serialize up to 1.5 Gbps of data, including 720p and 1080p video, over a single cable. This reduces the complexity and weight of cable harnesses in vehicles, contributing to overall efficiency and cost savings. The device is also capable of simultaneous bidirectional control channel operation, which allows for the configuration and control of remote sensors and peripherals without the need for additional wiring.

The MAX9276GTN+T incorporates advanced features such as spread spectrum capability for EMI reduction, adaptive equalization for enhanced signal integrity, and full-duplex communication for robust error detection and handling. These features ensure a high level of reliability and performance in the demanding automotive environment, where extreme temperatures and electrical noise can otherwise adversely affect data transmission.

Designed with power efficiency in mind, the MAX9276GTN+T includes a low-power mode that significantly reduces power consumption when the device is inactive. This is particularly beneficial for battery-powered applications where energy conservation is critical.

For ease of integration, the MAX9276GTN+T is available in a compact 48-pin TQFN package, which is suitable for space-constrained applications. The device also supports programmable spread-spectrum modulation, which helps designers to further minimize EMI concerns in sensitive automotive circuits.

In summary, the MAX9276GTN+T from Maxim Integrated is a versatile and powerful serializer that offers robust performance for video and data transmission in automotive and industrial applications. Its combination of high-speed operation, noise immunity, and power efficiency makes it a leading choice for system designers looking to implement advanced communication solutions.

You May Also Be Interested in

Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
Analog Devices Inc.
IC
Lowest to $22.7760
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
National Semiconductor (TI)
LINE RECEIVER, 8 FUNC, 9 RCVR, P
Lowest to $11.0386
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us
Maxim Integrated
IC GMSL SERIALIZER 22BIT 40TQFN
Lowest to $14.9925
National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $3.8008
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess