EN
  • EN
  • DE

MAX9244GUM+T

Part No MAX9244GUM+T
Manufacturer Maxim Integrated
Catalog Miscellaneous
Description IC DESERIALIZER PROG 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Series *
Part Status Obsolete(EOL)
Win Source Part Number 707300-MAX9244GUM+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9244GUM+T
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX9244GUM+T CAD Model

Description

The MAX9244GUM+T from Maxim Integrated is a state-of-the-art serializer equipped with low-voltage differential signaling (LVDS) technology designed to interface with high-speed video data streams. This compact and efficient component is essential for applications requiring the transmission of high-speed data over long distances with minimal electromagnetic interference (EMI).

Key Features

  • High-Speed Operation: The MAX9244GUM+T supports a pixel clock range of 10MHz to 43MHz, enabling it to handle high-resolution video data efficiently.
  • LVDS Interface: Utilizes low-voltage differential signaling to reduce power consumption and minimize EMI, making it ideal for sensitive applications such as medical imaging and automotive infotainment systems.
  • Reduced Cable Requirements: The serializer's ability to transmit data over a single pair of differential wires reduces the need for multiple cables, thus simplifying design and reducing overall system cost.
  • Embedded Control Channel: Features an embedded bidirectional control channel that operates at full speed without additional wires, allowing for real-time system diagnostics and adjustments.
  • Robust Error Detection: Comes with built-in error detection capabilities, including cyclic redundancy check (CRC), to ensure data integrity during transmission.
  • Programmable Spread Spectrum: The device includes a programmable spread spectrum for EMI reduction, further enhancing its suitability for use in environments where EMI could be a concern.

Applications

The MAX9244GUM+T is versatile and can be used across a wide range of applications, particularly where high-speed data transmission is critical. It is commonly found in:

  • Automotive infotainment and driver assistance systems
  • Industrial video cameras and machine vision systems
  • Medical imaging equipment
  • High-resolution security cameras
  • Video conferencing and multimedia systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX9244GUM+T is no exception. It is manufactured to the highest standards to ensure performance and durability in the most demanding conditions.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess