Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208983-LTC4011EFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4011EFE CAD Model

Description

LTC4011EFE High Efficiency NiMH/NiCd Charger

The LTC4011EFE is a high-efficiency, fast-charge controller for Nickel Metal Hydride (NiMH) and Nickel Cadmium (NiCd) batteries, designed and manufactured by Linear Technology. It is an advanced charging solution that combines precision, flexibility, and robustness to meet the requirements of a wide range of battery-powered applications.

Key Features:

  • High Efficiency: The LTC4011EFE features a switch-mode design that can achieve up to 94% efficiency, which is significantly higher than traditional linear chargers. This not only saves energy but also reduces heat generation during the charging process.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 34V, the LTC4011EFE can accommodate a variety of power sources, including wall adapters and automotive power systems.
  • Advanced Charge Algorithms: The charger incorporates intelligent algorithms to optimize the charging cycle for NiMH and NiCd batteries, maximizing battery life and performance.
  • Programmable Charge Current: Users can set the charge current from 0.5A to 4A via an external resistor, providing flexibility for different battery capacities and charging requirements.
  • Automatic Recharge: After a full charge cycle, the LTC4011EFE automatically initiates a new charge cycle if the battery voltage falls below a preset threshold, ensuring that the battery remains fully charged.
  • Multiple Safety Features: The device includes safety features such as battery temperature sensing, which prevents charging if the battery temperature is outside a specified range, and a programmable timer to terminate the charge cycle.
  • Charge Status Indicators: The LTC4011EFE provides a charge status output that can drive an LED to indicate charging in progress, charge complete, and fault conditions.

Applications:

The LTC4011EFE is suitable for a variety of applications where efficient and reliable battery charging is essential. It can be used in portable consumer electronics, power tools, backup battery systems, and any other application that utilizes NiMH or NiCd rechargeable batteries.

Package and Quality:

The LTC4011EFE is offered in a 20-pin TSSOP package with an exposed pad for enhanced thermal performance. Linear Technology ensures high-quality standards, with rigorous testing and quality control measures in place for all their products.

Overall, the LTC4011EFE from Linear Technology stands out as a high-performance, feature-rich charging solution that can significantly improve the operation and longevity of NiMH and NiCd battery packs.

You May Also Be Interested in

Linear Technology
High Efficiency Standalone Nickel Battery Charger
Need more? Email Us
ECAD model for LTC4011EFE
Mean Well Enterprises Co., Ltd.
BATT CHARGER DESKTOP 27.2V 8A
Need more? Email Us
ECAD model for GC220A24-R7B
ANYSOLAR Ltd
Need more? Email Us
ECAD model for SLUC-MINIB-BLK
CUI Inc.
BATT CHRGR LEAD-ACID 12V 2.25A
Need more? Email Us
ECAD model for DTB120225UC-P5P-FL
Maxim Integrated
IC BATT CHG LI-ION 2CELL 49WLP
Lowest to $10.7570
ECAD model for MAX77962EWJ06+T
ANYSOLAR Ltd
Need more? Email Us
ECAD model for SOLARADE
Tripp Lite
BATT CHARGING STATION 12A / Charging Station Battery Charger 12A
Need more? Email Us
ECAD model for CSC36AC
Assmann WSW Components
UNIVERSAL LAPTOP CAR CHARGER
Need more? Email Us
ECAD model for DA-10091
Bel Power Solutions
BATT CHARGER ENCLOSED 27.3V 4.2A
Need more? Email Us
ECAD model for LWR1240-6EM1G

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention