EN
  • EN
  • DE

STA8089FG

Part No STA8089FG
Manufacturer STMicroelectronics
Catalog RF Receivers
Description RF RX GNSS 1.561/1.575GHZ 56QFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Manufacturer STMicroelectronics
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-VFQFN Exposed Pad
Case / Package 56-VFQFPN (7x7)
Family Name STA8089
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Quantity per package 1560
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897880-STA8089FG
Ultra Librarian 3D Model Ultra Librarian STA8089FG CAD Model

Description

STA8089FG - Multi-frequency GNSS Receiver from STMicroelectronics

The STA8089FG from STMicroelectronics is a cutting-edge, multi-frequency GNSS receiver designed to provide high-precision positioning and navigation for a wide range of applications. This advanced receiver is capable of concurrently processing signals from multiple satellite constellations, including GPS, Galileo, GLONASS, BeiDou, and QZSS. With its multi-band capability and support for signals like L1, L2, and L5, the STA8089FG is engineered to deliver superior accuracy and reliability for automotive, industrial, and consumer markets.

Built with a focus on performance and power efficiency, the STA8089FG is equipped with STMicroelectronics' state-of-the-art technology that ensures low power consumption without compromising on the quality of signal processing. This makes it an ideal choice for battery-operated devices where power management is crucial. Additionally, the receiver's advanced algorithms provide excellent noise rejection and fast time-to-first-fix (TTFF), which is essential for dynamic and challenging environments.

The STA8089FG also comes with a host of features that enhance its functionality. It includes an integrated Real-Time Clock (RTC) for better time accuracy, an on-chip LNA for improved signal reception, and support for Assisted GNSS (A-GNSS) services. These features, combined with its ability to handle up to three concurrent GNSS constellations, make the STA8089FG a versatile and robust solution for complex navigation requirements.

The compact design of the STA8089FG, available in a VFQFPN package, allows for easy integration into a variety of form factors, from handheld devices to in-vehicle navigation systems. The receiver's interface is designed to be user-friendly, supporting standard communication protocols such as UART, SPI, and I2C, which facilitates seamless integration with existing systems and simplifies the design-in process for product developers.

In summary, the STA8089FG from STMicroelectronics represents a leap forward in GNSS technology, offering multi-frequency, multi-constellation tracking capabilities with high precision and low power consumption. Its robust feature set and ease of integration make it a go-to solution for developers looking to enhance the navigation capabilities of their products.

You May Also Be Interested in

Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2343
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
RF Solutions
RF RECEIVER AM 433MHZ MODULE
Need more? Email Us
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6782 $58.0692
15+ $7.9412 $119.1180
23+ $7.6930 $176.9390
32+ $7.4448 $238.2336
41+ $7.1967 $295.0647
54+ $6.4522 $348.4188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,524 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess