EN
  • EN
  • DE

LTC4066EPF#PBF

Part No LTC4066EPF#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC USB POWER MANAGER 24-UTQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Current
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-UTQFN-EP (4x4)
Win Source Part Number 1063298-LTC4066EPF#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4066EPF#PBF CAD Model

Description

The LTC4066EPF#PBF is a versatile and highly integrated charging solution from Linear Technology, designed for multifunctional applications. This product is a standalone linear charger with a Smart Battery System Manager that is capable of autonomously charging single-cell lithium-ion batteries. It is an ideal choice for portable devices such as smartphones, tablets, cameras, and other USB-powered or portable equipment.

Key Features

  • Integrated Charger: The LTC4066EPF#PBF includes an integrated single-cell Li-Ion battery charger with a programmable charge current up to 1A, allowing for fast and efficient charging of batteries.
  • USB Compatibility: Designed with USB compatibility in mind, this product can draw power from USB ports, making it convenient for use with computers and other USB power sources.
  • PowerPath Control: It features advanced PowerPath control that enables the device to power the system load while simultaneously charging the battery, ensuring uninterrupted operation of the portable device.
  • Smart Battery Support: The LTC4066EPF#PBF supports Smart Battery specifications, enabling communication with Smart Batteries and providing intelligent battery management.
  • Thermal Regulation: To ensure safety and reliability, the product includes thermal regulation that prevents overheating during the charging process.
  • Automatic Recharge: The device also features an automatic recharge function, which initiates a new charging cycle when the battery voltage falls below a certain threshold.

Specifications

  • Package: 20-lead TSSOP
  • Operating Temperature Range: -40°C to 85°C
  • Charge Current Range: Up to 1A
  • Battery Chemistry: Lithium-Ion

The LTC4066EPF#PBF is a comprehensive power management solution that offers a high level of integration, making it an efficient choice for designers looking to streamline their product designs. With its robust feature set and ease of use, it is well-suited to meet the demands of modern portable electronic devices.

You May Also Be Interested in

SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948
Silergy Corp
nan
Lowest to $0.9314
Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $4.5143

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess