EN
  • EN
  • DE
  • IT

ISO7320CD

Part No ISO7320CD
Manufacturer Texas Instruments
Catalog Digital Isolators
Description Robust EMC, Low Power, Dual-Channel Digital Isolators | DGTL ISO 3KV 2CH GEN PURP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube
Technology Capacitive Coupling
Type Use For General
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 57ns, 57ns
Pulse Width Distortion (Maximum) 4ns
Rise / Fall Time 2.4ns, 2.1ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1190671-ISO7320CD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO7320CD CAD Model

Description

Product Overview: Texas Instruments ISO7320CD

The ISO7320CD is a robust, high-performance dual-channel digital isolator manufactured by Texas Instruments (TI). Designed to optimize signal integrity and minimize electromagnetic interference (EMI), this component is a crucial element in applications that require electrical isolation between low-power circuits and noisy environments or high-voltage systems.

Key Features

  • Isolation Rating: The device offers an isolation rating of 2500 V<sub>RMS for 1 minute per UL and can provide protection for 50 years at a voltage of 400 V<sub>P.
  • Data Rate: It supports a high signaling rate of up to 25 Mbps, making it suitable for high-speed communications.
  • Low Power Consumption: The ISO7320CD is designed for efficiency, with a low-power consumption that makes it ideal for power-sensitive applications.
  • Robustness: With its wide temperature range of -40°C to +125°C, the isolator can reliably operate in extreme conditions.
  • Fail-Safe Design: The outputs are designed to go to a known state if the input power or signal is lost, providing additional system safety.

Applications

The ISO7320CD is versatile and can be used in various applications, including industrial automation, motor control, medical equipment, and green energy solutions. Its ability to provide reliable isolation makes it particularly useful in environments where electrical noise can cause data corruption or where isolation is required for safety reasons.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ISO7320CD is no exception. It is manufactured to meet the stringent requirements of industrial and medical applications, ensuring both high performance and reliability. With TI's proven track record, users can trust the ISO7320CD to deliver consistent performance and extend the lifetime of their products.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 2.75KV 2CH I2C 16-SOIC
Lowest to $15.1641
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $6.8734
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
4-CH ISO W/ INT TRANSFORMER DRIV
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7728 $58.2288
44+ $2.5974 $114.2856
67+ $2.5096 $168.1432
96+ $2.3341 $224.0736
125+ $2.2464 $280.8000
156+ $2.1586 $336.7416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,057 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess