EN
  • EN
  • DE

LT1361CS8#TR

Part No LT1361CS8#TR
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Amplifier Type Voltage Feedback
Slew Rate 800V/μs
Gain Bandwidth Product 50MHz
Current - Input Bias 300nA
Voltage - Input Offset 300μV
Supply Current 4mA
Current - Output / Channel 34mA
Supply Voltage , Single/Dual (±) ±2.5V ~ 15V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1361
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 710873-LT1361CS8#TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LT1361CS8#TR CAD Model

Description

Product Overview: LT1361CS8#TR by Linear Technology

The LT1361CS8#TR is a high-speed, operational amplifier from Linear Technology, designed to deliver outstanding performance for a wide range of applications. This op-amp boasts a remarkable slew rate and gain bandwidth product, making it an ideal choice for video and high-speed signal processing, A/D drivers, and any application requiring high dynamic performance.

Key Features

  • High Slew Rate: The LT1361 is capable of a 50V/µs slew rate, which allows it to handle rapid changes in input signals without distortion, ensuring signal integrity and quick response times.
  • Wide Bandwidth: With a gain bandwidth product of 50MHz, this op-amp maintains its gain over a wide range of frequencies, making it suitable for high-frequency applications.
  • Low Distortion: Its low distortion characteristics make it perfect for precision audio and instrumentation applications, where maintaining the purity of the signal is crucial.
  • Fast Settling Time: The device settles to 0.01% in just 500ns, which is critical for high-speed data acquisition and digital-to-analog conversions.
  • Single Supply Operation: The LT1361 can operate from a single 4.5V to 36V supply or dual supplies ranging from ±2.25V to ±18V, providing flexibility for various circuit designs.
  • Output Drive Capability: It can drive loads as low as 600 ohms, making it versatile for driving a range of output devices.

Applications

  • Video Amplifiers
  • High-speed Data Acquisition Systems
  • Cable Drivers
  • ADC/DAC Buffers
  • Audio Processing
  • Active Filters
  • Test Equipment

The LT1361CS8#TR comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Its temperature range of 0°C to 70°C ensures reliable operation across various environments. Linear Technology's commitment to high-quality components means that the LT1361CS8#TR is a dependable choice for engineers and designers looking to enhance the speed and precision of their electronic systems.

With its impressive array of features and performance capabilities, the LT1361CS8#TR from Linear Technology stands out as a top-tier operational amplifier for demanding applications that require fast, accurate, and reliable signal amplification.

You May Also Be Interested in

Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7313 $52.3878
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7164 $201.4920
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,680 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess