Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209006-LTC4075EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4075EDD CAD Model

Description

The LTC4075EDD is a highly integrated lithium-ion/polymer battery charger manufactured by Linear Technology, which is now part of Analog Devices. This advanced charging solution is designed to efficiently manage the charging process for single-cell Li-Ion batteries, and it comes packed with features that make it an ideal choice for portable devices where space and power efficiency are at a premium.

Key Features:

  • Compact Design: The LTC4075EDD comes in a small 3mm x 3mm DFN package, making it suitable for space-constrained applications.
  • High Efficiency: With up to 950mA of charge current from a wall adapter, and up to 1.5A from a USB port, this charger is designed to quickly and efficiently charge batteries, while minimizing heat generation.
  • Automatic Input Power Detection: The device seamlessly transitions between USB and wall adapter power sources without interrupting the charge of the battery.
  • Prescriptive Charge Algorithm: The LTC4075EDD employs a constant-current/constant-voltage charge algorithm with preconditioning and charge termination to ensure the battery is charged safely and efficiently.
  • Thermal Regulation: To protect the battery and circuitry, the charger reduces charge current if the die temperature rises to a preset threshold.
  • No External MOSFET, Sense Resistor or Blocking Diode Required: This integration simplifies the design and reduces the external component count.
  • NTC Thermistor Input: An onboard thermistor input allows for temperature-qualified charging.

Applications:

The LTC4075EDD is versatile and can be used across a wide range of applications, including but not limited to:

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Speakers
  • Smartphones
  • Wearable Technology

In summary, the LTC4075EDD is a sophisticated battery charging solution that offers a combination of high performance, comprehensive protection features, and ease of use. Its compact size and integrated components make it an excellent choice for designers looking to optimize their power management systems in portable electronic devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.0097 $66.1067
27+ $4.9309 $133.1343
41+ $4.7769 $195.8529
56+ $4.6228 $258.8768
73+ $4.4688 $326.2224
97+ $4.0065 $388.6305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,630 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention