EN
  • EN
  • DE

STP2003QFP

Part No STP2003QFP
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194554-STP2003QFP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP2003QFP CAD Model

Description

The STP2003QFP is a high-performance integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of STMicroelectronics' extensive portfolio of electronic components that cater to a wide range of applications, from automotive to industrial, and from computing to consumer electronics.

Key Features

  • Advanced Technology: The STP2003QFP is built on cutting-edge technology that ensures reliable performance and durability even under challenging conditions.
  • High Integration: This device integrates multiple functions into a single package, reducing the overall footprint and simplifying the design for system engineers.
  • Energy Efficiency: Designed with power-saving features, the STP2003QFP is suitable for energy-conscious applications, contributing to longer battery life in portable devices and reduced energy costs in stationary installations.
  • Robust Thermal Management: The product is encapsulated in a QFP (Quad Flat Package), which provides excellent thermal characteristics, ensuring the device operates within safe temperature ranges.
  • Flexible Connectivity: With a variety of input/output options, the STP2003QFP can easily interface with other components in a system, facilitating communication and data transfer.

Applications

The versatility of the STP2003QFP makes it suitable for a broad array of applications. It is particularly well-suited for:

  • Automotive systems such as engine control units, infotainment, and driver assistance systems.
  • Industrial automation, including process control, robotics, and machine-to-machine communication.
  • Consumer electronics, where it can be used in smart home devices, gaming consoles, and portable multimedia players.
  • Computing platforms, such as servers, workstations, and high-performance computing clusters.

With its combination of performance, integration, and efficiency, the STP2003QFP from STMicroelectronics represents a reliable choice for designers looking to create advanced electronic systems. Its robust packaging and compatibility with standard manufacturing processes make it an ideal solution for high-volume production as well.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $27.8572
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess