EN
  • EN
  • DE

LTC4080EDD#PBF

Part No LTC4080EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Li-Ion/Li-Pol 500mA 4.2V 10-Pin DFN EP Tube / IC CHARGER LI-ION 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 525mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 5.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783889-LTC4080EDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4080
Introduction Date June 02, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4080EDD#PBF CAD Model

Description

The LTC4080EDD#PBF is a sophisticated and versatile battery charger IC designed by Linear Technology, now part of Analog Devices, specifically tailored for managing single-cell lithium-ion batteries. This compact and efficient power management solution integrates a linear charger, a power path manager, and a battery protection circuit in a small, low-profile (3mm x 3mm) DFN package.

Key Features:

  • Advanced Charging Algorithm: The LTC4080EDD#PBF employs a constant-current/constant-voltage charging algorithm with a maximum charge current programmable up to 800mA, ensuring safe and efficient charging of lithium-ion batteries.
  • Integrated Power Path Management: This feature allows the LTC4080EDD#PBF to power the system load directly from the input supply while simultaneously charging the battery, ensuring uninterrupted operation even when the battery is depleted or absent.
  • Thermal Regulation: To prevent overheating, the IC includes thermal regulation that reduces charge current in the event of excessive temperature rise.
  • Automatic Recharge: Once the battery voltage falls below a preset threshold after a full charge, the IC automatically initiates a recharge cycle, keeping the battery topped up.
  • Charge Status Indicators: The device provides an open-drain status output that can be used to drive an external LED, offering visual feedback on the charging process.
  • Low Profile Package: The LTC4080EDD#PBF's DFN package is designed for space-constrained applications, making it ideal for portable devices.
  • Overvoltage Protection: The charger includes overvoltage protection to safeguard the battery from input voltage spikes.

Applications:

The LTC4080EDD#PBF is well-suited for a wide range of portable electronic applications where efficient charging of lithium-ion batteries is essential. These include handheld devices, medical and healthcare equipment, backup power supplies, and any other application that requires a compact, reliable charging solution.

Quality and Reliability:

Linear Technology is known for its commitment to quality and the LTC4080EDD#PBF is no exception. It is designed to meet the stringent requirements of various industries, ensuring a reliable performance over its lifecycle.

You May Also Be Interested in

Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Need more? Email Us
Texas Instruments
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Lowest to $7.4430
Texas Instruments
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Lowest to $8.2110
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978
Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712
Texas Instruments
PROTOTYPE
Lowest to $1.4911
Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7450 $52.3500
70+ $1.4318 $100.2260
110+ $1.3870 $152.5700
150+ $1.3423 $201.3450
195+ $1.2975 $253.0125
260+ $1.1633 $302.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess