ON Semiconductor LB11961FML-TLM3-E Motor Driver IC
The LB11961FML-TLM3-E from ON Semiconductor is a highly efficient, single-phase bipolar motor driver IC designed to offer precision control and drive capabilities for a variety of small-sized motors. This compact and versatile driver is an ideal choice for applications requiring reliable and consistent motor operation, such as in office automation equipment, home appliances, and consumer electronics.
Key Features
- Single-Phase Bipolar Drive: The IC is capable of driving single-phase bipolar motors, delivering smooth and accurate control for precision applications.
- Low Voltage Operation: Operating at a low voltage range, the LB11961FML-TLM3-E is suitable for battery-powered devices and portable applications.
- High-Efficiency Design: The driver IC is designed with power efficiency in mind, reducing heat generation and power consumption, thus extending the battery life of portable devices.
- Compact Package: Encased in a miniature package, the LB11961FML-TLM3-E saves valuable board space and is ideal for integration into space-constrained designs.
- Protection Features: The IC comes with built-in thermal shutdown and overcurrent protection, ensuring safe operation and longevity of the motor and driver.
Applications
The LB11961FML-TLM3-E is versatile and can be used in various applications, including:
- Portable electronic devices
- Office automation machines like printers and scanners
- Small household appliances
- Consumer electronics such as cameras and toys
Technical Specifications
- Supply Voltage (V<sub>CC): 2.5V to 9.0V
- Output Current: Capable of delivering up to 0.6A (peak)
- Package: MSOP8
ON Semiconductor's LB11961FML-TLM3-E motor driver IC combines performance, efficiency, and compactness, making it an excellent choice for designers looking to incorporate reliable motor control in their next project. With its robust protection features and low voltage operation, it stands out as a durable and energy-efficient solution for driving single-phase bipolar motors.