The AH8500-FDC-7, manufactured by Diodes Incorporated, is a high-performance, robust Hall effect switch IC designed for a wide range of applications. This advanced sensor is housed in an ultra-compact DFN2020-6 (Type F) package that ensures minimal footprint on the PCB while delivering reliable and precise magnetic detection.
Key Features
- Advanced Hall Effect Technology: Utilizes the Hall effect principle to provide accurate and reliable magnetic field detection.
- High Sensitivity: Engineered for high magnetic sensitivity, allowing for the detection of weaker magnetic fields.
- Chopper Stabilized Design: Offers excellent temperature stability and minimizes the offset drift, ensuring consistent performance.
- Low Power Consumption: Ideal for battery-powered applications, the AH8500-FDC-7 is designed to operate with minimal power usage.
- Robust Output: The open-drain output of the AH8500-FDC-7 can be easily interfaced with various types of digital circuits.
Applications
- Industrial automation and safety systems
- Position and proximity sensing
- Motor control and speed detection
- Flow meters
- Consumer electronics
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
2.5V to 3.6V
Output Type
Open-Drain
Package
DFN2020-6 (Type F)
Operating Temperature
-40°C to +85°C
Magnetic Sensitivity
High
With its combination of high sensitivity, low power consumption, and compact design, the AH8500-FDC-7 from Diodes Incorporated stands out as a versatile solution for designers looking to integrate reliable magnetic sensing into their applications.