EN
  • EN
  • DE
  • IT

ADP5091ACPZ-1-R7

Part No ADP5091ACPZ-1-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 24LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Battery Chemistry Multi-Chemistry
Programmable Features Voltage
Fault Protection Over Current, Over Temperature, Short Circuit
Voltage - Supply (Maximum) 3.3V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-LFCSP (4x4)
Part Number Series ADP5091
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805849-ADP5091ACPZ-1-R7
Ultra Librarian 3D Model Ultra Librarian ADP5091ACPZ-1-R7 CAD Model

Description

Analog Devices Inc. ADP5091ACPZ-1-R7 Energy Harvesting Power Management Unit

The ADP5091ACPZ-1-R7 from Analog Devices Inc. is a cutting-edge energy harvesting power management integrated circuit designed to effectively extract and manage power from a variety of small energy sources. This innovative component is an essential part of the modern energy-efficient ecosystem, where the utilization of ambient energy sources for powering small electronic devices is becoming increasingly prevalent.

Efficient Energy Conversion: The ADP5091ACPZ-1-R7 is optimized to convert harvested energy from photovoltaic cells or thermoelectric generators into a stable power supply. It features an ultra-low power boost regulator that operates in a wide input voltage range, ensuring that even minuscule amounts of harvested energy can be efficiently converted into usable power for small electronic devices.

Intelligent Power Management: This device includes an integrated Maximum Power Point Tracking (MPPT) algorithm, which maximizes the energy extraction from the connected energy source. The MPPT function can be configured to match the characteristics of the specific energy source, ensuring optimal performance and efficient power conversion.

Versatile and Flexible Design: The ADP5091ACPZ-1-R7 is housed in a compact 20-lead LFCSP package, making it suitable for space-constrained applications. It is engineered to support a variety of energy harvesting sources, which makes it a versatile solution for a wide range of applications, including wireless sensors, wearable devices, and IoT endpoints.

Energy Storage and Protection: This power management unit provides options for charging various storage elements like rechargeable batteries or capacitors. It also includes features to protect against conditions such as overcharging or excessive discharge, thereby extending the lifespan of the energy storage components.

Low Power Operation: With its quiescent current as low as 330 nA, the ADP5091ACPZ-1-R7 ensures that the self-power consumption is minimal, which is crucial for maximizing the net power available for the end application.

Reliability and Quality: Analog Devices Inc. is known for its high standards of quality and reliability, and the ADP5091ACPZ-1-R7 is no exception. It is designed to meet the rigorous demands of industrial and commercial applications, ensuring a reliable power management solution for energy harvesting systems.

In summary, the ADP5091ACPZ-1-R7 from Analog Devices Inc. is a sophisticated and highly efficient solution for energy harvesting applications, providing designers with the flexibility and performance needed to create the next generation of self-powered electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC BATT CHG MULTI-CHEM 10DFN
Lowest to $5.8565
Analog Devices Inc.
IC BATT CHG SMART 2CEL 38QFN
Need more? Email Us
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 28QSOP
Lowest to $4.9710
Analog Devices Inc.
IC BATT CHG MULTI-CHEM 16SSOP
Need more? Email Us
Texas Instruments
1.5A USB-FRIENDLY Li-Ion BATTERY CHARGER AND POWER-PATH MANAGEMENT IC
Lowest to $0.9147
Analog Devices Inc.
IC BATT CHG SUPERCAP 24QFN
Lowest to $25.4068
Maxim Integrated
IC BATT CHG LI-ION 1-3CEL 28SSOP
Lowest to $9.7792
Texas Instruments
IC BATT CHG LI-ION 1CELL 14WSON
Need more? Email Us
Analog Devices Inc.
IC BATT CHG MULTI-CHEM 24SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2885 $58.1735
23+ $4.9539 $113.9397
36+ $4.7864 $172.3104
51+ $4.4518 $227.0418
66+ $4.2844 $282.7704
82+ $4.1170 $337.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess