EN
  • EN
  • DE

BQ24075RGTRG4

Part No BQ24075RGTRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description 1.5A USB-FRIENDLY Li-Ion BATTERY CHARGER AND POWER-PATH MANAGEMENT IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154124-BQ24075RGTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Portable Devices, Audio
Ultra Librarian 3D Model Ultra Librarian BQ24075RGTRG4 CAD Model

Description

Product Overview: Texas Instruments BQ24075RGTRG4

The BQ24075RGTRG4 is a highly integrated and efficient solution for lithium-ion battery charging from Texas Instruments. This advanced single-cell Li-Ion battery charger is designed to simplify the charging process for a wide range of portable applications, including smartphones, tablets, cameras, and other handheld devices.

Key Features

  • Input Voltage Range: The BQ24075RGTRG4 supports a flexible input voltage range, making it suitable for USB-powered devices as well as adapter-powered applications.
  • Charge Current Programmability: Users can set the charge current according to the specific needs of their application, ensuring optimal charging efficiency and battery life.
  • Integrated Power FET: With an internal power FET, this charger eliminates the need for external components, reducing the overall solution size and bill of materials.
  • Thermal Regulation: To protect the battery and circuitry, the device features thermal regulation that reduces charge current when the internal temperature exceeds a preset threshold.
  • Status Indicators: The BQ24075RGTRG4 provides status indication outputs that can be used to display charging progress or fault conditions.

Protection Features

  • Overvoltage Protection: The device includes overvoltage protection to safeguard against input voltage spikes that could damage the circuit.
  • Overcharge Protection: To extend battery life and ensure safety, the charger has overcharge protection that prevents the battery from being charged beyond its capacity.
  • Short-Circuit Protection: In the event of a short circuit, the BQ24075RGTRG4 immediately shuts down, preventing damage to the battery and the charger.
  • Thermal Shutdown: The device also features a thermal shutdown mechanism that turns off the charger if it overheats, ensuring safe operation under all conditions.

Package and Availability

The BQ24075RGTRG4 is offered in a small 16-pin QFN package, making it an ideal choice for space-constrained applications. Its compact design and comprehensive feature set make it a go-to solution for efficient and reliable battery charging. Texas Instruments provides this charger IC in various quantities, catering to both small-scale projects and large-volume production needs.

For engineers and designers looking for a high-performance charging solution, the BQ24075RGTRG4 from Texas Instruments stands out with its integration, protection features, and flexibility, ensuring a top-tier user experience for portable electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8167 $53.0855
150+ $0.6702 $100.5300
235+ $0.6492 $152.5620
320+ $0.6283 $201.0560
415+ $0.6073 $252.0295
555+ $0.5445 $302.1975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,215 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess