The RH5VL29CA-T1 is a voltage detector IC produced by Ricoh Electronic Devices Co., Ltd. It's designed to monitor the supply voltage of electronic circuits and generate a reset signal when the voltage falls below a specific threshold. This ensures that the system operates reliably by preventing errors or data corruption that could occur during voltage sags or power outages. This component is commonly used in microcontroller-based systems and other applications where a stable voltage supply is critical.
Applications:
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered devices
- Real-time clock (RTC) backup
- Memory protection
Features:
- High-accuracy voltage detection
- Low current consumption
- CMOS output
- Small package size (SOT-23 or similar)
- Wide operating temperature range
Benefits:
- Enhanced system stability: By providing a reset signal when the voltage drops below the threshold, the device prevents the system from operating with insufficient power, reducing the risk of errors.
- Extended battery life: The low current consumption minimizes the power drain, extending the operating time of battery-powered devices.
- Easy integration: The CMOS output allows for direct connection to microcontrollers and other digital circuits.
- Compact design: The small package size saves valuable board space in compact electronic devices.
- Reliable performance: The wide operating temperature range ensures consistent performance in various environmental conditions.
Additional Details:
The RH5VL29CA-T1 features a detection voltage of 2.9V. It's typically packaged in a small surface-mount package like SOT-23. The CMOS output provides a strong signal to the rest of the circuit. It operates over a temperature range of -40°C to +85°C. This voltage detector is vital in embedded systems to guarantee reliable operation and data integrity by monitoring and responding to voltage fluctuations.