EN
  • EN
  • DE

AD7686BR

Part No AD7686BR
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1436+Rohs
Reference case MSOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 729405-AD7686BR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7686BR CAD Model

Description

The AD7686BR is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is known for its exceptional accuracy and data acquisition speed, making it an ideal choice for a wide range of applications, including medical imaging, data acquisition systems, and industrial process control.

Key Features

  • Precision 16-Bit Resolution: The AD7686BR offers a true 16-bit resolution without missing codes, providing highly accurate digital representations of analog signals.
  • High Throughput: With a fast throughput rate, this ADC can handle up to 500 kSPS (kilo-samples per second), enabling real-time data acquisition and processing.
  • Pseudo-Differential Input: The pseudo-differential input structure allows for a wide common-mode range and better noise immunity, which is crucial for sensor signal acquisition and industrial environments.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7686BR maintains high performance while consuming minimal power.
  • No Pipeline Delay: The SAR architecture ensures that the AD7686BR provides data outputs with no latency, which is essential for closed-loop control systems and time-critical applications.
  • On-Chip Reference: An internal 2.5V reference voltage simplifies the design by reducing the need for external components.
  • Wide Operating Temperature Range: The device operates reliably over an extended temperature range, making it suitable for industrial and outdoor applications.

Applications

  • Data Acquisition Systems
  • Medical Imaging
  • Industrial Process Control
  • Battery-Powered Devices
  • Instrumentation
  • Communications

The AD7686BR is available in a compact package and is fully specified over the industrial temperature range of -40°C to +85°C. Its SPI-compatible serial interface facilitates easy integration with most microcontrollers and DSPs. With its combination of high precision, speed, and low power consumption, the AD7686BR from Analog Devices Inc. is a robust solution for demanding applications where accurate and rapid signal conversion is critical.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.0628 $94.1256
3+ $38.6151 $115.8453
5+ $37.4093 $187.0465
7+ $36.2023 $253.4161
9+ $34.9953 $314.9577
12+ $31.3756 $376.5072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess