EN
  • EN
  • DE

RN5VT25CA-TR

Part No RN5VT25CA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297876-RN5VT25CA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VT25CA-TR CAD Model

Description

The Ricoh RN5VT25CA-TR is a voltage detector IC belonging to the RN5VT series, designed for precise voltage monitoring and detection in electronic circuits. The "-TR" suffix indicates that the component comes in tape and reel packaging, which is suitable for automated assembly processes. This IC is essential for ensuring the reliable operation of various electronic devices by monitoring voltage levels and triggering appropriate responses to voltage fluctuations.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or voltage drops.
  • Battery Monitoring in Portable Devices: Monitors battery voltage to prevent deep discharge and extend battery life in smartphones, tablets, and other portable electronics.
  • Power Management Systems: Used in power management circuits to detect undervoltage conditions and trigger protective actions.
  • Industrial Control Systems: Monitors power supply voltages in industrial equipment to ensure stable operation and prevent equipment damage.
  • Automotive Electronics: Monitors voltage levels in automotive systems to ensure proper functioning of electronic components.

Features

  • Low Supply Current: Minimizes power consumption, which is critical for battery-powered devices.
  • High Detection Voltage Accuracy: Provides precise and reliable voltage monitoring.
  • Small Package Size: Typically available in small SOT packages, allowing for compact designs.
  • Built-in Hysteresis: Prevents output oscillation due to noise or voltage fluctuations.
  • Tape and Reel Packaging (-TR): Facilitates automated assembly.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by voltage irregularities.
  • Extended Battery Life: Low power consumption helps to prolong the operational time of battery-powered devices.
  • Simplified Circuit Design: Requires minimal external components, simplifying circuit layout.
  • Enhanced System Protection: Protects sensitive components from damage due to over or under voltage conditions.
  • Cost-Effective Solution: Provides a reliable and efficient voltage monitoring solution.

The RN5VT25CA-TR operates by comparing the input voltage to a pre-set threshold voltage. When the input voltage falls below this threshold, the output changes state, signaling a voltage drop. The hysteresis feature ensures a stable output, even with slight voltage variations around the threshold. The “-TR” indicates it is supplied in tape and reel for automated assembly. This IC is frequently used where precise voltage detection and low power consumption are critical design requirements. The typical detection voltage is 2.5V.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess