EN
  • EN
  • DE

LTC4085EDE

Part No LTC4085EDE
Manufacturer Linear Technology
Description USB Power Manager with Ideal Diode Controller and Li-Ion Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209011-LTC4085EDE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTC4085EDE CAD Model

Description

The LTC4085EDE from Linear Technology is a high-efficiency power management integrated circuit specifically designed for single-cell Li-Ion/Polymer battery applications. This advanced power management IC features a full-featured dual input USB/AC adapter power manager with a 1A Li-Ion battery charger and an ideal diode, making it a versatile solution for portable devices.

Key Features

  • PowerPath Control: The LTC4085EDE offers seamless PowerPath control, which allows for instant-on operation with a deeply discharged battery, ensuring that your device is always ready to go.
  • Efficient Charging: With its high efficiency, 1A battery charger, the LTC4085EDE provides fast charging capabilities, minimizing the time your device spends tethered to a power source.
  • Dual Input Sources: It accommodates both USB and AC adapter inputs, automatically prioritizing the AC input, which gives users flexibility in how they charge their devices.
  • Thermal Regulation: To protect the battery and circuitry, the LTC4085EDE includes thermal regulation, which reduces the charge current in the event of excessive heat.
  • Compact Design: The LTC4085EDE comes in a small 12mm² DFN package, making it an excellent choice for space-constrained applications.

Applications

  • Portable Medical Devices
  • Handheld Instruments
  • USB-Powered Gadgets
  • Personal Multimedia Devices
  • Stand-Alone Chargers

Technical Specifications

The LTC4085EDE operates over a wide input voltage range and has a programmable charge current up to 1A. It also features an overvoltage protection mechanism that shields the device from input voltages up to 7.5V, safeguarding your device from unexpected power surges.

Conclusion

Linear Technology's LTC4085EDE is an all-in-one power management solution that combines versatility, efficiency, and compact design. Whether for personal electronics or industrial-grade portable devices, the LTC4085EDE ensures reliable charging and power management to keep your devices operational and safe.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess