LTC4089EDJC

Part No LTC4089EDJC
Manufacturer Linear Technology
Catalog Newest Parts
Description USB Power Manager with High Voltage Switching Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209012-LTC4089EDJC
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited

Description

LTC4089EDJC - High Efficiency Power Management IC

The LTC4089EDJC from Linear Technology is a versatile, high-efficiency power management integrated circuit designed for portable devices requiring multiple power outputs. This advanced IC integrates a standalone battery charger with a PowerPath controller, making it an ideal solution for modern electronics that demand efficient charging and power distribution.

Key Features:

  • Integrated Charger: The LTC4089EDJC features an autonomous linear charger for single-cell lithium-ion batteries, providing a safe and efficient charging solution with programmable charge current up to 1.5A.
  • PowerPath Control: Its PowerPath capability allows for instant-on operation of the system load from the external power source while the battery is being charged, ensuring seamless power delivery to the device.
  • High Efficiency: The device boasts high efficiency with a low dropout voltage, which minimizes heat generation and improves overall system performance.
  • Multiple Output Voltages: It offers multiple regulated output voltages that are suitable for various digital and analog subsystems within portable devices.
  • Thermal Regulation: To protect the battery and circuitry, the LTC4089EDJC includes thermal regulation, which reduces charge current if the IC temperature rises to an unacceptable level.

Applications:

This power management IC is designed for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Handheld Instruments
  • USB Powered Gadgets
  • Backup Battery Systems

Technical Specifications:

The LTC4089EDJC is packaged in a compact, 22-lead DFN (4mm x 3mm) package, making it suitable for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring reliability across diverse operating environments.

Conclusion:

Linear Technology's LTC4089EDJC is a comprehensive power management solution that simplifies the design of complex portable electronics. Its integration of battery charging and power distribution functionalities, coupled with its high efficiency and thermal management, makes it an excellent choice for designers looking to enhance the performance and battery life of their products.

You May Also Be Interested in

Linear Technology
Micropower Precision Low Dropout Series Voltage Reference Family
Need more? Email Us
Fujitsu Electronics America, Inc.
16-bit Proprietary Microcontroller
Lowest to $58.2090
Texas Instruments
LP5900 Ultra Low Noise, 150 mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor
Need more? Email Us
ON Semiconductor
P-Channel Power MOSFET
Lowest to $0.1657
Micrel
28V, 12A Hyper Speed Control™ Synchronous DC/DC Buck Regulator
Lowest to $5.2390
Micro Linear Corporation
3.3V Output DC-DC Step-Down Converter
Need more? Email Us
Texas Instruments
DDR Termination Regulator
Lowest to $0.1940
Texas Instruments
Multi-Gain Analog Temperature Sensor | SENSOR ANALOG -50C-150C SC70-5
Lowest to $0.6486
Maxim Integrated
+5V, Low-Power, Voltage-Output, Serial 12-Bit DACs | IC DAC 12BIT V-OUT 14SOIC
Lowest to $8.1695

Top Sellers

STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.3427
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.3680
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4584
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
12+ $4.2450 $50.9400
29+ $3.4830 $101.0070
45+ $3.3740 $151.8300
62+ $3.2650 $202.4300
80+ $3.1570 $252.5600
107+ $2.8300 $302.8100
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention