EN
  • EN
  • DE

LTC4101EG

Part No LTC4101EG
Manufacturer Linear Technology
Description Smart Battery Charger Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209014-LTC4101EG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4101EG CAD Model

Description

The LTC4101EG is a sophisticated battery charger controller designed by Linear Technology to provide a reliable and efficient charging solution for modern smart battery systems. This high-performance IC is engineered to work with various battery chemistries, including Li-Ion, NiMH, and NiCd, making it a versatile choice for a wide range of applications.

Featuring a programmable charge algorithm, the LTC4101EG allows users to tailor the charging parameters to match specific battery requirements, ensuring optimal charging efficiency and extending battery life. The device supports a wide input voltage range and can handle charge currents up to several amps, depending on external components and thermal conditions.

The LTC4101EG integrates a number of safety features to protect both the battery and the charger. These include programmable current limit, charge voltage limit, and temperature limit. It also offers a preconditioning feature for deeply discharged batteries, reviving them safely before applying the full charging current.

Communication with the smart battery is facilitated through an SMBus interface, which enables the LTC4101EG to read battery status information and adjust the charging process accordingly. This smart communication ensures that the battery is charged with the correct algorithm, enhancing the overall performance and longevity of the battery pack.

Designed for use in portable computers, medical equipment, and other sophisticated portable devices, the LTC4101EG comes in a compact SSOP package, making it suitable for space-constrained applications. Its high level of integration and advanced features make it an ideal choice for designers looking to implement a reliable, high-performance charging system in their products.

With Linear Technology's reputation for quality and performance, the LTC4101EG stands out as a leading solution in the field of smart battery charging, offering designers a combination of flexibility, efficiency, and safety for their charging circuit designs.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5454 $57.2724
13+ $7.8322 $101.8186
20+ $7.5874 $151.7480
28+ $7.3427 $205.5956
36+ $7.0979 $255.5244
48+ $6.3636 $305.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,167 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess