Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209016-LTC4150CMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4150CMS CAD Model

Description

LTC4150CMS: Coulomb Counter IC from Linear Technology

The LTC4150CMS is a sophisticated coulomb counter integrated circuit designed by Linear Technology, now part of Analog Devices. This high-precision device is essential for monitoring the charge and discharge activity of a rechargeable battery, making it an invaluable component in portable electronic devices, energy monitoring systems, and battery management applications.

Key Features:

  • High Accuracy: The LTC4150CMS offers high-precision current sensing, which allows for accurate measurement of the charge that passes in and out of a battery.
  • Wide Voltage Range: It operates over a wide range of battery voltages, making it versatile for use in different systems with varying power requirements.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes the drain on the battery during operation, thus preserving battery life.
  • Simple Interface: It comes with an easy-to-use interface that includes a pulse output proportional to the accumulated charge, facilitating straightforward integration with microcontrollers and other digital systems.
  • Bidirectional Operation: The LTC4150CMS can measure charge movement in both directions, which is essential for applications that require monitoring of both charging and discharging cycles.

Applications:

  • Portable Electronic Devices
  • Battery Monitoring Systems
  • Energy Metering
  • Industrial Monitoring Equipment

The LTC4150CMS is housed in a compact, surface-mount package, making it suitable for space-constrained applications. Its robust design ensures reliable performance over a broad temperature range, which is critical for portable and industrial devices exposed to varying environmental conditions.

With its high accuracy and low power consumption, the LTC4150CMS is an essential building block for any system that relies on precise battery charge management. Whether for consumer electronics or industrial equipment, the LTC4150CMS delivers the performance and reliability that designers expect from Linear Technology's products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8168 $71.4504
6+ $19.5420 $117.2520
8+ $18.9313 $151.4504
11+ $18.3207 $201.5277
15+ $17.7100 $265.6500
19+ $15.8779 $301.6801
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention