EN
  • EN
  • DE

LTC4150IMS#TRPBF

Part No LTC4150IMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC COUNTER/GAUGE GAS/BATT 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 6
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Win Source Part Number 117538-LTC4150IMS#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4150IMS#TRPBF CAD Model

Description

LTC4150IMS#TRPBF - Linear Technology

The LTC4150IMS#TRPBF is a sophisticated coulomb counter integrated circuit brought to you by Linear Technology, which is now part of Analog Devices. This high-precision device is designed to accurately measure the charge that flows in or out of a rechargeable battery. It is a crucial component for battery monitoring in portable devices, energy monitoring systems, and other applications where precise energy monitoring is essential.

The LTC4150IMS#TRPBF operates by sensing the voltage across a small-value sense resistor placed in the path of the battery's current. It then converts this voltage into a proportional charge count using a high-precision analog-to-digital converter. The device's integration with an I²C interface allows it to communicate with microcontrollers or processors, providing them with real-time data on the amount of charge that has been transferred.

One of the key features of the LTC4150IMS#TRPBF is its wide input voltage range, which allows it to be compatible with a variety of battery chemistries and voltages. This flexibility makes it a versatile choice for designers. Additionally, it includes an onboard 1MHz I²C interface, making it easy to integrate into existing designs without the need for complex wiring or additional components.

The LTC4150IMS#TRPBF is available in a compact, 10-lead MSOP package, which is ideal for space-constrained applications. It also features a low quiescent current, which helps to minimize the impact on the battery's overall charge, ensuring that the power monitoring does not significantly consume the battery's energy reserves.

This product is designed to withstand harsh environments and is characterized for operation from -40°C to 85°C. With its robust design and high level of accuracy, the LTC4150IMS#TRPBF is an excellent choice for applications requiring precise charge management, such as medical devices, handheld instruments, and energy storage systems.

In summary, the LTC4150IMS#TRPBF from Linear Technology is a high-performance, reliable solution for battery charge monitoring, offering designers a compact, accurate, and versatile component for their power management needs.

You May Also Be Interested in

Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6527
Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess