EN
  • EN
  • DE

LT1260IS#PBF

Part No LT1260IS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 130MHZ 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 3
Slew Rate 1600 V/μs
-3db Bandwidth 130MHz
Current - Input Bias 20μA
Voltage - Input Offset 2mV
Operating Supply Current 5mA
Channel Output Current 60mA
Supply Voltage - Operating 4 V to 30 V, ±2 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 138657-LT1260IS#PBF
Ultra Librarian 3D Model Ultra Librarian LT1260IS#PBF CAD Model

Description

Product Overview: LT1260IS#PBF

The LT1260IS#PBF is a high-performance, dual and quad, current feedback operational amplifier from Linear Technology, a company known for its precision electronic components. This product stands out for its exceptional speed and low distortion, making it an ideal choice for a wide range of applications, including video and telecommunications systems, cable drivers, and all high-speed signal processing circuits.

Key Features

  • High Speed: The LT1260IS#PBF boasts a high slew rate and fast settling time, ensuring rapid response to changes in input signals, which is critical for high-speed data acquisition and processing tasks.
  • Low Distortion: With its low harmonic distortion, this operational amplifier delivers clean and accurate signal amplification, preserving signal integrity even at high frequencies.
  • Wide Bandwidth: The device offers a wide bandwidth, enabling it to handle a broad range of frequencies without compromising performance, which is particularly useful in video and RF applications.
  • Flexible Power Supply: The operational amplifier is designed to work with a range of power supplies, from a single 4V supply up to ±15V dual supplies, providing versatility in different circuit configurations.
  • Robust Thermal Performance: Packaged in a thermally efficient surface-mount package, the LT1260IS#PBF can dissipate heat effectively, which enhances reliability and longevity in demanding environments.

Applications

The LT1260IS#PBF operational amplifier is suitable for a variety of high-speed applications, including:

  • Video amplifiers and buffers
  • Cable drivers
  • Telecommunications systems
  • ADC/DAC buffers
  • Active filters
  • Test equipment

Quality and Reliability

Linear Technology ensures that the LT1260IS#PBF meets the highest standards of quality and reliability. Each unit undergoes rigorous testing and quality control measures to guarantee performance in the most challenging conditions. This commitment to quality makes the LT1260IS#PBF a trusted component in professional-grade electronic systems.

Overall, the LT1260IS#PBF from Linear Technology is a versatile and reliable choice for designers and engineers looking to incorporate a high-speed operational amplifier into their systems, with the assurance of top-notch performance and quality.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8348 $59.3392
10+ $12.1714 $121.7140
15+ $11.7914 $176.8710
21+ $11.4114 $239.6394
27+ $11.0303 $297.8181
36+ $9.8903 $356.0508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess