EN
  • EN
  • DE

OPA682N

Part No OPA682N
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wideband, Fixed Gain BUFFER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233919-OPA682N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA682N CAD Model

Description

Product Overview: Texas Instruments OPA682N

The OPA682N is a high-performance operational amplifier (op-amp) from Texas Instruments, designed to cater to a broad spectrum of electronic applications. This particular model is renowned for its high-speed operation, low distortion, and excellent signal amplification capabilities, making it an ideal choice for professional audio equipment, test and measurement instruments, and high-speed communication systems.

Key Features

  • High-Speed Performance: The OPA682N offers a swift slew rate and wide bandwidth, which are essential for applications requiring rapid signal processing and accurate reproduction of high-frequency signals.
  • Low Distortion: With its low harmonic distortion, the OPA682N ensures signal integrity, making it suitable for high-fidelity audio applications and other systems where signal purity is paramount.
  • High Output Drive: This op-amp can deliver a significant output current, which is beneficial when driving heavy loads or maintaining signal quality across long cable runs.
  • Flexible Supply Voltage: It supports a wide range of supply voltages, accommodating various circuit designs and allowing it to be integrated into both portable and stationary electronic devices.
  • Robust Thermal Management: The OPA682N is designed to operate efficiently across a wide temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the OPA682N makes it suitable for a diverse set of applications, including:

  • Professional Audio Equipment
  • Video Processing Equipment
  • Test and Measurement Instruments
  • Active Filters and Data Acquisition Systems
  • Telecommunications and RF Amplification

Technical Specifications

Some of the technical specifications that highlight the capabilities of the OPA682N include:

  • Wide Bandwidth
  • High Slew Rate
  • Low Total Harmonic Distortion (THD)
  • Single or Dual Power Supply Operation
  • Extended Temperature Range

In conclusion, the OPA682N operational amplifier from Texas Instruments stands out as a high-quality component for any circuit requiring fast, accurate, and reliable signal amplification. Its robust design and adaptable features make it a go-to choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess