EN
  • EN
  • DE

LTC4151IMS

Part No LTC4151IMS
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description LTC4151 - 80V HIGH-SIDE POWER MO / Power Supply Controller Power Supply Monitor 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Linear Technology
Package Bulk
Product Status Obsolete
Programmable Not Verified
Applications Power Supply Monitor
Voltage - Input 7V ~ 80V
Voltage - Supply 7V ~ 80V
Current - Supply 1.2 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC4151
Standard Package 1 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879817-LTC4151IMS
Ultra Librarian 3D Model Ultra Librarian LTC4151IMS CAD Model

Description

Linear Technology LTC4151IMS High Voltage I2C Current and Voltage Monitor

The LTC4151IMS from Linear Technology is a sophisticated monitoring device designed to keep track of both the current and voltage in high voltage systems. This high-precision integrated circuit is capable of measuring current from the milliampere to the ampere range and can handle voltages up to 80V. It is an ideal choice for a variety of applications, including telecommunications, industrial systems, and automotive electronics, where precise power monitoring is essential for performance and safety.

The LTC4151IMS features an I2C interface, which allows it to easily communicate with a microcontroller or other digital systems. This two-wire serial interface is widely used in the industry and enables the LTC4151IMS to be integrated into a system with minimal additional components and straightforward connectivity.

One of the key advantages of the LTC4151IMS is its high accuracy. The device utilizes a 12-bit analog-to-digital converter (ADC) for both current and voltage measurements, ensuring precise readings. The high voltage input is divided down and directly digitized by the ADC, providing a voltage measurement with a full-scale value of 80V. The current is measured by monitoring the voltage across an external sense resistor, which translates to a full-scale reading of 81.92mV.

The LTC4151IMS also features a programmable alert output that can be configured to indicate when the current, voltage, or power exceeds a predetermined threshold. This feature is particularly useful for real-time monitoring and protection, as it can trigger immediate action in response to abnormal conditions.

Enclosed in an MSOP-10 package, the LTC4151IMS is designed for space-constrained applications. Its compact size and minimal external component requirements make it a versatile and powerful solution for power monitoring needs across a wide range of high voltage systems.

Overall, the LTC4151IMS is a reliable and precise tool for engineers who need to monitor power consumption with accuracy and ease. It represents Linear Technology's commitment to providing high-quality, innovative solutions for complex electronic systems.

You May Also Be Interested in

ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,151 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess