LTC4215IGN Hot Swap Controller from Linear Technology
The LTC4215IGN is a sophisticated hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This component is housed in a narrow 16-lead SSOP package, making it a compact solution for managing power distribution in high-availability systems.
At the heart of the LTC4215IGN's functionality is its ability to control the inrush of current when a board is plugged into a hot system. This is crucial for preventing damage to connectors, backplanes, and power supply circuits. The device achieves this by gradually ramping up the gate voltage of an external N-channel MOSFET, thereby limiting the inrush current to a safe level. This soft-start capability is adjustable, allowing designers to tailor the ramp-up time to their specific requirements.
The LTC4215IGN also features comprehensive fault protection. It includes overcurrent protection (OCP), which is essential for detecting and responding to excessive current conditions. Additionally, it offers overvoltage and undervoltage protection, ensuring that the connected load operates within its safe voltage range. In the event of a fault condition, the LTC4215IGN can quickly disconnect the load, protecting both the load and the power source from potential damage.
Another key feature of the LTC4215IGN is its power good output. This signal can be used to indicate to the system that the power is stable and within the acceptable range, allowing for reliable system sequencing. The device also provides status indication outputs that can be used for diagnostic purposes or to signal other system components about the power status.
Designed with versatility in mind, the LTC4215IGN is suitable for a wide range of applications, including servers, network routers, switches, and storage systems. Its ability to operate over a wide voltage range, typically from 2.9V to 26.5V, makes it an ideal choice for both low voltage and higher voltage systems.
In summary, the LTC4215IGN from Linear Technology is a feature-rich hot swap controller that offers precise control, robust protection, and reliable performance, making it an indispensable component for managing power in critical electronic systems.