EN
  • EN
  • DE

MICRF002YM

Part No MICRF002YM
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC ASK RCVR RF/IF SHUTDWN 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Frequency 300MHz to 440MHz
Sensitivity -95dBm
Data Rate (Max) 10 kbps
Modulation or Protocol ASK, OOK
Applications RKE
Current - Receiving 2.2mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features Automatic Tuning
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 003573-MICRF002YM
Ultra Librarian 3D Model Ultra Librarian MICRF002YM CAD Model

Description

The MICRF002YM is a sophisticated and versatile RF receiver from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This receiver is a part of Microchip's QwikRadio® series, known for its ease of use and high performance in wireless applications.

Key Features

  • High Sensitivity: The MICRF002YM boasts a remarkable sensitivity level, enabling it to pick up weak signals with ease, making it ideal for low-power and long-range communication applications.
  • Low Power Consumption: Designed with power efficiency in mind, this receiver is suitable for battery-powered devices where power conservation is crucial.
  • Frequency Band: It operates within the 300 MHz to 440 MHz frequency range, providing flexibility for various radio frequency applications.
  • Integrated Components: The receiver includes an integrated voltage-controlled oscillator (VCO), phase-locked loop (PLL), and a low-noise amplifier (LNA), streamlining the design process for engineers.
  • Easy to Use: With the QwikRadio® technology, the MICRF002YM simplifies the RF design process, allowing for quick and easy implementation into wireless systems.

Applications

The MICRF002YM receiver is suitable for a wide range of applications such as:

  • Remote control systems
  • Garage door openers
  • Home security and alarm systems
  • Wireless sensor networks
  • Telemetry and RFID systems

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the comprehensive datasheet provided by Microchip Technology. This includes information on pin configurations, electrical characteristics, and operational guidelines to ensure optimal performance in their specific applications.

Conclusion

The MICRF002YM from Microchip Technology represents a reliable and efficient solution for wireless communication. Its combination of high sensitivity, low power consumption, and ease of use make it an excellent choice for developers looking to add RF capabilities to their projects. With Microchip's support and resources, integrating the MICRF002YM into your design can help you achieve a competitive edge in the market.

You May Also Be Interested in

Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
Microchip Technology
RF RCVR ISM 310MHZ-318MHZ 32VQFN
Lowest to $15.1270
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $1.7462
Skyworks Solutions Inc.
RF RX AM/FM 520KHZ-1.71MHZ 32QFN
Lowest to $5.7113
Lantronix, Inc.
RF RCVR GPS 1.575GHZ MODULE
Lowest to $9.3844
Microchip Technology
RF RCVR UHF/ASK/FSK 433MHZ 24QFN
Lowest to $47.5828
Microchip Technology
RF RECEIVER ASK/FSK 433MHZ 48QFN
Need more? Email Us
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1730 $62.0760
28+ $4.2446 $118.8488
43+ $4.1120 $176.8160
59+ $3.9794 $234.7846
76+ $3.8466 $292.3416
101+ $3.4488 $348.3288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess