EN
  • EN
  • DE

LTC4216IDE

Part No LTC4216IDE
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Ultralow Voltage Hot Swap Controller | IC CNTRLR HOT SWAP 12-DFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Part Status Last Time Buy
Type Hot Swap Controller
Internal Switch(s) No
Applications General Purpose
Features UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault
Supply Voltage (V) 2.3V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 1.6mA
Mounting Style SMD
Manufacturer Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Feature Pins FAULT, FILTER, ON, /RESET, TIMER
Family Part Number LTC4216
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Win Source Part Number 1209038-LTC4216IDE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4216IDE CAD Model

Description

The LTC4216IDE is a sophisticated hot swap controller designed to enable safe board insertion and removal from a live backplane. Manufactured by Linear Technology, now part of Analog Devices, this controller offers a compact and efficient solution for managing the inrush current to prevent damage to both the card and backplane power supply rails.

Key Features

  • Wide Operating Range: Designed to operate over a range of voltages from 2.5V to 16.5V, the LTC4216IDE is versatile and can be used in a variety of applications.
  • Adjustable Current Limit: This controller allows for precise setting of the current limit threshold through an external resistor. This flexibility ensures protection tailored to specific system requirements.
  • Fast Response Time: The LTC4216IDE responds quickly to overcurrent conditions, providing rapid protection to prevent system damage.
  • Automatic Retry or Latch Off: Users can choose between automatic retry after a fault or a latch-off configuration, providing options for system recovery based on application needs.
  • Overcurrent and Overtemperature Protection: With built-in overcurrent and overtemperature protection, the LTC4216IDE ensures reliable operation under adverse conditions.

Applications

The LTC4216IDE is ideal for a variety of applications where safe power control is required. It is particularly well-suited for:

  • Hot Swap Systems
  • RAID Systems
  • Servers and Network Routers
  • Industrial Systems

Package and Reliability

The LTC4216IDE comes in a robust 12-lead DFN package, offering a compact footprint for space-constrained applications. It is characterized for operation from -40°C to 85°C temperature range, ensuring reliable performance in a wide range of environments.

Conclusion

With its comprehensive feature set and robust design, the LTC4216IDE is an excellent choice for engineers looking to implement hot swap capabilities with confidence. Its combination of versatility, protection features, and compact size make it a valuable component in any power management system.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,923 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess