EN
  • EN
  • DE

LTC4217CFE

Part No LTC4217CFE
Manufacturer Linear Technology
Description 2A Integrated Hot Swap Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209041-LTC4217CFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4217CFE CAD Model

Description

LTC4217CFE - Hot Swap Controller from Linear Technology

The LTC4217CFE is a sophisticated hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This integrated circuit provides a controlled turn-on and helps protect both the electronic card and the backplane from the potential damage caused by large inrush currents that can occur when a card is plugged in.

Key Features:

  • Wide Operating Voltage Range: The LTC4217CFE is versatile, with a wide operating voltage range of 2.9V to 26.5V, making it suitable for a variety of applications.
  • Adjustable Current Limit: Users can set the overcurrent limit threshold to match specific requirements, ensuring protection against excessive current draw.
  • Fast Overcurrent Protection: The device reacts quickly to overcurrent conditions, providing a rapid response to potential issues.
  • Foldback Current Limiting: This feature helps to reduce the power dissipation in the MOSFET during overcurrent conditions.
  • Soft-Start Capability: The LTC4217CFE's soft-start function prevents voltage overshoot and limits inrush current during startup.
  • Under Voltage and Over Voltage Protection: The controller monitors the supply voltage and protects the load from operating outside of the safe voltage range.
  • Status Indicators: Integrated fault and power good indicators provide immediate feedback on the operational status and help in diagnostics.

Applications:

The LTC4217CFE is ideal for a variety of applications where hot swapping is necessary, including:

  • RAID Systems
  • Server Hot Swap Supplies
  • Network Switches and Routers
  • Industrial Systems

Package and Reliability:

Encased in a 16-lead TSSOP package, the LTC4217CFE is designed to meet the rigorous demands of high-availability systems. It is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

The LTC4217CFE from Linear Technology represents a reliable solution for power management and circuit protection in hot swap applications, providing both safety and stability to advanced electronic systems.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,993 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess