EN
  • EN
  • DE

STSR2PCD-TR

Part No STSR2PCD-TR
Manufacturer STMicroelectronics
Catalog PMIC - Gate Drivers
Description IC SYNC RECT SMART DRIVER 8 SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Peak Output (Source, Sink) 2A, 3.5A
Input Type Non-Inverting
Rise and Fall Time 40ns, 30ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 137658-STSR2PCD-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STSR2PCD-TR CAD Model

Description

STSR2PCD-TR: A Robust Power Switching Solution from STMicroelectronics

The STSR2PCD-TR is a state-of-the-art power switch device designed by STMicroelectronics, a leader in the semiconductor industry. This product is engineered to deliver high-efficiency power distribution and control, making it an ideal choice for a wide range of applications, including consumer electronics, computer peripherals, and industrial automation systems.

Key Features

  • Low On-Resistance: The STSR2PCD-TR boasts a low on-resistance which ensures minimal power loss during operation, enhancing overall efficiency and reliability.
  • High Current Capability: With the ability to handle high current loads, this power switch is suitable for demanding applications that require robust power handling capabilities.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against overheating, thus extending the lifespan of the product and the systems it is integrated into.
  • Control and Flexibility: Users benefit from the flexibility of control, thanks to the enable pin that allows for easy on/off switching, providing greater control over power management.
  • ESD Protection: The STSR2PCD-TR is equipped with ESD protection, which prevents damage from electrostatic discharges, ensuring the longevity and consistent performance of the device.

Applications

The versatility of the STSR2PCD-TR makes it suitable for a variety of applications, including:

  • Power management modules
  • Overcurrent protection systems
  • Hot-swap circuits
  • Smart battery packs
  • Portable electronic devices

Quality and Assurance

STMicroelectronics is committed to delivering high-quality products. The STSR2PCD-TR is no exception, undergoing rigorous testing and quality control measures to ensure it meets the high standards expected by customers. With its robust design and advanced features, the STSR2PCD-TR is a testament to STMicroelectronics' dedication to innovation and excellence in the field of power switch technology.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6714 $58.7424
39+ $3.0125 $117.4875
60+ $2.9184 $175.1040
82+ $2.8242 $231.5844
106+ $2.7301 $289.3906
142+ $2.4477 $347.5734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess