Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209047-LTC4230IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4230IGN CAD Model

Description

Introducing the LTC4230IGN from Linear Technology

The LTC4230IGN is a highly integrated solution from Linear Technology, designed to simplify the management of power in complex systems. This hot swap controller is engineered to ensure safe board insertion and extraction from a live backplane. It is housed in a robust SSOP package, making it a durable and reliable choice for demanding applications.

Key Features

  • Hot Swap Control: The LTC4230IGN allows for the safe insertion and removal of circuit boards from a live backplane, minimizing the risk of damage caused by arcing or system disruption.
  • Integrated MOSFET: With an integrated N-channel MOSFET, this controller can handle the high current requirements of modern electronic systems, providing efficient power distribution and protection.
  • Adjustable Current Limit: Users can set the current limit threshold according to their specific application needs, ensuring that the system remains within safe operating conditions.
  • Overcurrent Protection: The device features robust overcurrent protection, which helps to prevent damage to the board and other system components in the event of a fault condition.
  • Power Good Output: A 'power good' output signal is provided, which can be used to enable downstream converters, ensuring that power is stable and within specifications before allowing the system to proceed.
  • Wide Operating Voltage Range: The LTC4230IGN is designed to operate over a wide voltage range, accommodating various applications and ensuring compatibility with different system voltages.

Applications

The LTC4230IGN is versatile and can be used in a variety of applications where power management and protection are critical. It is an ideal choice for:

  • Servers and data centers
  • Telecommunication equipment
  • Industrial systems
  • Medical equipment
  • Network switches and routers

With its advanced features and robust design, the LTC4230IGN from Linear Technology is a powerful component for any system requiring reliable hot swap capabilities and power management. Its integration of multiple protection features ensures that your equipment operates safely and efficiently, even in the most demanding conditions.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.6796 $50.0388
8+ $13.6858 $109.4864
12+ $13.2581 $159.0972
16+ $12.8305 $205.2880
21+ $12.4028 $260.4588
27+ $11.1197 $300.2319
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention