Products specifications Report Issue?

Reference case 0620
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 739555-LTC4240IGN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4240IGN CAD Model

Description

LTC4240IGN - Hot Swap Controller from Linear Technology

The LTC4240IGN is a sophisticated hot swap controller designed by Linear Technology, now part of Analog Devices, to enable safe board insertion and removal from a live backplane. This integrated circuit (IC) provides a compact and reliable solution for managing the power supply to electronic components in high-availability systems, such as servers, data centers, and telecommunications equipment.

The LTC4240IGN is housed in a narrow SSOP-16 package, offering a space-efficient footprint for densely populated circuit boards. It operates from a supply voltage range of 2.7V to 16.5V, making it versatile for various applications. The controller allows a controlled ramp-up of the card supply voltage to prevent glitches on the power bus, inrush current, and system interference, thus protecting both the card and the backplane during hot-swap events.

One of the key features of the LTC4240IGN is its integrated 8.5V gate drive for an external N-channel MOSFET, which serves as the main power switch. This allows for efficient power control and distribution, while the MOSFET's low on-resistance minimizes power loss and heat generation. Additionally, the LTC4240IGN provides adjustable current limit, circuit breaker, and timer functions to further enhance system protection against overcurrent and short-circuit conditions.

The LTC4240IGN also includes a dV/dt control feature, which limits the voltage slew rate during hot swapping to reduce the risk of arcing and voltage spikes. Its multi-function status outputs can be used for signaling to a microcontroller or other monitoring devices to indicate fault conditions or successful power-up sequences.

With its built-in electronic circuit breaker, the LTC4240IGN can quickly disconnect the load in the event of a fault, and its automatic retry feature allows the system to attempt power restoration after a fault has been cleared. This self-recovery capability is essential for maintaining system uptime without the need for manual intervention.

In summary, the LTC4240IGN from Linear Technology is an advanced hot swap controller that ensures safe and efficient power management for electronic systems requiring hot-swap functionality. Its compact design, adjustable parameters, and robust protection features make it an ideal choice for engineers looking to enhance the reliability and serviceability of their high-availability systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7727 $68.3181
7+ $18.6853 $130.7971
11+ $18.1016 $199.1176
15+ $17.5176 $262.7640
20+ $16.9336 $338.6720
26+ $15.1818 $394.7268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,899 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention