EN
  • EN
  • DE

LTC4242IG#PBF

Part No LTC4242IG#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 2-CH 6V N-Channel Positive Voltage 36-Pin SSOP Tube / IC CNTRLR HOT SWAP 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 6
Internal Switch(s) Both
Applications PCI Express
Features Fault Timeout, Thermal Limit, UVLO
Programmable Features Auto Retry, Current Limit, Latched Fault, Slew Rate
Operating Supply Voltage 2.7 V ~ 14.4 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.6mA
Mounting SMD
Package 36-SSOP (0.209", 5.30mm Width)
Manufacturer Package 36-SSOP
Feature Pins /AUXFAULT1, /AUXFAULT2, AUXON1, AUXON2, /EN1, /EN2, /FAULT1, /FAULT2, FON1, FON2, ON1, ON2, /PGOOD1, /PGOOD2
Win Source Part Number 783992-LTC4242IG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4242
Introduction Date November 02, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4242IG#PBF CAD Model

Description

LTC4242IG#PBF - Dual Slot PCI Express Hot Swap Controller

The LTC4242IG#PBF is a state-of-the-art hot swap controller designed by Linear Technology to manage the power requirements and ensure the safe insertion and removal of cards in high-availability systems. This advanced IC is specifically tailored for dual slot PCI Express applications, providing robust power management and protection features.

Key Features

  • Integrated Hot Swap Control: The LTC4242IG#PBF simplifies the design of hot-swappable PCI Express cards by integrating the hot swap control for both 12V and 3.3V supplies into a single chip.
  • Adjustable Current Limit: The device offers adjustable overcurrent protection, allowing designers to set current limits according to the specific needs of their system.
  • High Voltage Operation: Capable of withstanding high voltage transients, the LTC4242IG#PBF ensures reliable operation under various conditions.
  • Power Good Outputs: It provides power good outputs for each supply, making it easy to monitor the status of the power rails and ensure system stability.
  • Independent Slot Control: Each slot is independently controlled, which allows for individual management and enhances system flexibility.
  • Compact Packaging: Housed in a compact 36-lead SSOP package, the LTC4242IG#PBF saves valuable board space and is suitable for dense PCB layouts.

Applications

The LTC4242IG#PBF is ideal for a variety of applications where PCI Express hot swap capability is required, including:

  • Server and Workstation Backplanes
  • Storage Systems
  • High-availability Telecommunications Equipment
  • Industrial and Medical Systems

Quality and Reliability

Linear Technology ensures that the LTC4242IG#PBF meets the highest quality and reliability standards. The device is lead-free and RoHS compliant, adhering to environmental regulations and promoting sustainability. It is designed to operate over the industrial temperature range, making it suitable for deployment in harsh environments.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess