EN
  • EN
  • DE

LTC4252-1CMS

Part No LTC4252-1CMS
Manufacturer Linear Technology
Description Negative Voltage Hot Swap Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209053-LTC4252-1CMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4252-1CMS CAD Model

Description

LTC4252-1CMS Negative Voltage Hot Swap Controller

The LTC4252-1CMS is a sophisticated negative voltage hot swap controller designed by Linear Technology, now part of Analog Devices, to enable safe board insertion and removal from a live backplane. It is housed in a compact 10-lead MSOP package, making it an ideal choice for space-constrained applications.

This particular controller is tailored for systems operating with negative supply voltages, such as -48V commonly used in telecom and datacom equipment. The LTC4252-1CMS is engineered to control the power supply during insertion by limiting the inrush current to prevent damage to both the card and the backplane connectors. It achieves this by controlling an external N-channel MOSFET to gently ramp up the load capacitor voltage, thus providing a soft start capability that minimizes the impact on the supply rail.

One of the key features of the LTC4252-1CMS is its high level of integration. It includes functions such as overcurrent protection, which guards the system against excessive currents that could arise during fault conditions. Additionally, the device offers automatic retry after fault conditions, which can be invaluable in systems where uptime is critical.

The LTC4252-1CMS also includes a circuit breaker function, which utilizes a timer to determine fault conditions. If an overcurrent persists beyond the timer's threshold, the controller will turn off the MOSFET to protect the system. After a fault, the device will attempt to restart the MOSFET automatically, ensuring that the system can recover without the need for manual intervention.

For added flexibility, the LTC4252-1CMS features an adjustable under-voltage lockout, which ensures that the system only operates within a safe voltage range. The controller's gate drive voltage can be set independently of the input supply voltage, allowing for the use of lower threshold MOSFETs, which can result in reduced power dissipation and improved efficiency.

Overall, the LTC4252-1CMS from Linear Technology is a robust and reliable solution for managing hot swap events in negative voltage environments, providing both protection and control in a small form factor.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess