Products specifications

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209055-LTC4252-2CMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4252-2CMS CAD Model

Description

The LTC4252-2CMS is a sophisticated negative voltage hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This integrated circuit is particularly suitable for systems that operate with negative supply voltages, such as -48V telecom systems, providing a controlled power-up sequence which helps to prevent damage to both the card and the backplane.

Key Features:

  • Wide Operating Range: The LTC4252-2CMS is capable of handling a wide range of negative voltages, typically from -9V to -80V, making it versatile for various applications.
  • Adjustable Current Limit: This feature allows the user to set a precise current limit threshold, which helps to protect the system from overcurrent conditions.
  • Gate Drive for External N-Channel MOSFET: The controller provides a gate drive for an external N-Channel MOSFET, which is used as the main power control element.
  • Overcurrent and Overtemperature Protection: The device includes protection features that shut down the MOSFET when an overcurrent or overtemperature condition is detected.
  • Undervoltage Lockout (UVLO): The LTC4252-2CMS ensures that the MOSFET remains off if the input voltage is below a certain threshold, preventing system malfunctions.
  • Charge Pump Circuitry: The built-in charge pump circuitry ensures that the gate voltage is sufficient to fully enhance the external N-Channel MOSFET.

Applications:

The LTC4252-2CMS is ideal for various applications that require reliable hot swap capabilities with negative voltages. These include:

  • Telecommunications equipment
  • Datacom infrastructure
  • Network servers and storage systems
  • Industrial systems

Package Information:

The LTC4252-2CMS comes in a compact MSOP-10 package, which is suitable for space-constrained applications. Its small footprint allows for efficient use of board space while providing robust hot swap functionality.

Conclusion:

With its advanced features and reliable performance, the LTC4252-2CMS from Linear Technology stands out as a premier solution for managing hot swap events in negative voltage environments. Its comprehensive protection mechanisms and adjustable settings ensure that it can be tailored to meet the specific needs of various high-availability systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention