EN
  • EN
  • DE

LTC4263CDE-1

Part No LTC4263CDE-1
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE 30W SINGLE PSE 14-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Controller (PSE)
Number of Channels 1
Maximum Power Dissipation 30W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 33 V to 66 V
Operating Supply Current 2mA
Temperature Range - Operating 0°C to 70°C
Case / Package 14-DFN (4x3)
Win Source Part Number 97671-LTC4263CDE-1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4263CDE-1 CAD Model

Description

Product Overview: LTC4263CDE-1

The LTC4263CDE-1 from Linear Technology is a sophisticated single-channel Power over Ethernet (PoE) interface controller designed for managing power delivery over Ethernet cabling. This component is ideal for applications requiring remote power for devices such as IP phones, wireless access points, and security cameras.

Key Features

  • IEEE 802.3af Compliant: The LTC4263CDE-1 adheres to the IEEE 802.3af standard for PoE, ensuring compatibility with other compliant devices and systems.
  • Integrated Switching Regulator: It features an onboard switching regulator that delivers a high-efficiency power conversion, which is crucial for maintaining the integrity of power delivery over long cable runs.
  • Advanced Protection: The device includes a range of protection features such as overcurrent protection, thermal limiting, and under/overvoltage lockout, safeguarding both the power sourcing equipment and the powered device.
  • Signature Resistor Detection: It automatically detects the signature resistance of a connected powered device (PD), ensuring that power is only applied to devices that indicate they are PoE capable.
  • Compact Design: Housed in a small 12mm x 12mm DFN package, the LTC4263CDE-1 is designed for space-constrained applications.

Applications

The versatility of the LTC4263CDE-1 allows it to be used in a wide range of applications. It's particularly well-suited for:

  • VoIP Phones
  • Wireless Network Access Points
  • Network Cameras and Security Systems
  • Industrial Controls
  • Remote Sensors and Monitoring Equipment

Technical Specifications

The LTC4263CDE-1 operates with a supply voltage range of 44V to 57V, typical of PoE applications. It features a programmable classification current to indicate the power classification of the PD to the PoE power sourcing equipment (PSE). The device is specified over the commercial temperature range of 0°C to 70°C, making it suitable for indoor environments.

Conclusion

Linear Technology's LTC4263CDE-1 is a robust and reliable solution for PoE applications, providing both power and data over a single Ethernet cable. Its compact form factor, compliance with IEEE standards, and integrated safety features make it an excellent choice for designers looking to incorporate PoE capabilities into their products.

You May Also Be Interested in

Monolithic Power Systems Inc.
19A, 600KHZ, 22V OUTPUT RANGE, S
Lowest to $2.7273
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Texas Instruments
Lowest to $12.7454
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $43.4736
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.3636
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Innovisionsemi
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 8TSSOP
Lowest to $2.3889

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8821 $62.1747
16+ $7.2880 $116.6080
25+ $7.0602 $176.5050
34+ $6.8324 $232.3016
44+ $6.6047 $290.6068
59+ $5.9215 $349.3685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess