EN
  • EN
  • DE

NCP1083DER2G

Part No NCP1083DER2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC CONV CTLR POE-PD 40W 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 40W
Internal Switch(s) Both
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 0 V to 57 V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP-EP
Win Source Part Number 024899-NCP1083DER2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1083DER2G CAD Model

Description

ON Semiconductor NCP1083DER2G - Power over Ethernet (PoE) Controller

The NCP1083DER2G is a versatile Power over Ethernet (PoE) controller designed and manufactured by ON Semiconductor, an industry leader in energy-efficient innovations. This advanced integrated circuit is specifically engineered to facilitate the seamless delivery of power alongside data over Ethernet cables, conforming to the IEEE 802.3af and IEEE 802.3at standards, which makes it an ideal solution for a wide range of PoE applications such as IP cameras, wireless access points, and VoIP phones.

At the heart of the NCP1083DER2G is a robust set of features that make it highly efficient and reliable. It integrates a high-performance switching regulator that enables it to deliver power up to 25.5W for IEEE 802.3at (PoE+) applications or 13W for IEEE 802.3af (PoE) applications. This power capability allows for the support of more power-intensive devices, expanding the potential use cases for the controller.

The controller comes with a comprehensive set of protection features to ensure the safety and longevity of both the power sourcing equipment (PSE) and the powered device (PD). These include overcurrent protection, undercurrent detection, and thermal shutdown. Additionally, the NCP1083DER2G boasts an adjustable output voltage, which provides design flexibility to match the power requirements of various applications.

ON Semiconductor has designed the NCP1083DER2G with ease of integration in mind. It is available in a QFN-40 package, which not only saves board space but also simplifies the design process. The controller's support for both isolated and non-isolated topologies further adds to its versatility, making it suitable for a broad range of product designs.

Implementing the NCP1083DER2G into your PoE solutions ensures a high degree of efficiency and reliability. Its compliance with industry standards, combined with ON Semiconductor's commitment to quality, makes this controller an excellent choice for developers looking to incorporate PoE capabilities into their products with minimal hassle and maximum performance.

For additional information, datasheets, and support resources, please visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Monolithic Power Systems Inc.
19A, 600KHZ, 22V OUTPUT RANGE, S
Lowest to $2.7273
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Innovisionsemi
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 10DFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.1819 $53.1819
3+ $43.6364 $130.9092
4+ $42.2728 $169.0912
5+ $40.9091 $204.5455
7+ $39.5455 $276.8185
9+ $35.4546 $319.0914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess