Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Controller (PSE)
Number of Channels 1
Maximum Power Dissipation 15.4W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 33 V to 66 V
Operating Supply Current 2mA
Temperature Range - Operating 0°C to 70°C
Case / Package 14-SOIC
Win Source Part Number 144732-LTC4263CS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4263CS#PBF CAD Model

Description

Product Overview: LTC4263CS#PBF

The LTC4263CS#PBF from Linear Technology is a sophisticated negative voltage Hot Swap™ controller that allows a board to be safely inserted and removed from a live backplane. This integrated circuit is designed to control the power supply to electronic components, ensuring that the system operates reliably and is protected from various electrical faults.

Key Features

  • Hot Swap Capability: Enables safe insertion and removal of boards without the need to power down the system, reducing downtime and increasing system availability.
  • Integrated Charge Pump: This feature eliminates the need for an external negative supply, simplifying board design and reducing component count.
  • Adjustable Current Limit: The LTC4263CS#PBF offers an adjustable current limit that allows for customized protection settings based on the specific needs of the application.
  • Overcurrent Fault Timer: An overcurrent fault timer provides a controlled response to overcurrent conditions, enhancing system protection.
  • Power Good Output: The presence of a 'power good' output signal indicates when the output voltage is within a specified range, ensuring stable operation before enabling the load.
  • High Voltage Operation: With its ability to operate at high voltages, this device is suitable for applications that require robust performance under demanding conditions.

Applications

The LTC4263CS#PBF is ideal for a wide range of applications, including:

  • Server and Network Racks
  • Industrial Systems
  • Telecommunication Equipment
  • Central Office Switching
  • High Availability Systems

Reliability and Protection

Designed with protection in mind, the LTC4263CS#PBF features under-voltage lockout, overcurrent, and thermal shutdown protection mechanisms. These features ensure that the device and the systems it is integrated into are safeguarded against a variety of electrical anomalies that could otherwise cause damage or failure.

Package and Quality

Encased in a compact SOIC package, the LTC4263CS#PBF combines functionality with space efficiency, making it suitable for dense PCB layouts. The high-quality standards of Linear Technology ensure that this Hot Swap controller delivers consistent performance and reliability for mission-critical applications.

Overall, the LTC4263CS#PBF is a robust solution for managing power distribution in systems that cannot afford interruption, providing both protection and ease of maintenance.

You May Also Be Interested in

Silicon Labs
IC POWER MANAGEMENT CTLR 11VQFN
Lowest to $12.2622
ECAD model for SI3460-E02-GMR
Texas Instruments
PROTOTYPE / Power Over Ethernet Controller Channel
Lowest to $1.2472
ECAD model for TPS23784PWPR
Silicon Labs
IC POE PSE PORT CTLR QUAD 40QFN
Need more? Email Us
ECAD model for SI3452-B02-GM
Analog Devices Inc.
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-SSOP
Lowest to $16.2986
ECAD model for LTC4267IGN-3#TRPBF
Texas Instruments
Need more? Email Us
ECAD model for TPS23841PJDRG4
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.9120
ECAD model for SI3402-B-GM
Silicon Labs
IC POE CONTROLLER MIDSPAN 40QFN
Need more? Email Us
ECAD model for SI3453D-B01-GM
Microchip Technology
PD81000 RPF MCU P2.73.01
Lowest to $6.2699
ECAD model for PD81000-027302
ON Semiconductor
IC POE CNTRL 1 CHANNEL 20TSSOP
Lowest to $2.6441
ECAD model for NCP1080DER2G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8265 $71.6530
4+ $29.3961 $117.5844
6+ $28.4775 $170.8650
8+ $27.5589 $220.4712
10+ $26.6402 $266.4020
13+ $23.8844 $310.4972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention