EN
  • EN
  • DE

SI3402-B-GM

Part No SI3402-B-GM
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Skyworks Solutions Inc.
Package Tray
Product Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 17 W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Voltage - Supply 2.8V ~ 57V
Current - Supply 2mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-QFN (5x5)
Base Product Number SI3402
Standard Package 490 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849009-SI3402-B-GM
Ultra Librarian 3D Model Ultra Librarian SI3402-B-GM CAD Model

Description

The SI3402-B-GM is a power over Ethernet (PoE) controller designed for power management applications from Skyworks Solutions Inc..

  • Category: Power Management (PMIC) - PoE Controllers
  • Type: Power Device (PD), DC/DC
  • Package: Tray
  • Standard Package: 490 pieces
  • Maximum Power: 17W
  • Supply Current: 2mA
  • Internal Switch: Yes
  • Channels: 1
  • Compliance: 802.3at (PoE+), 802.3af (PoE)
  • Voltage Range: 2.8V to 57V
  • Mounting: Surface Mount
  • Package/Case: 20-VQFN Exposed Pad
  • Supplier Device Package: 20-QFN (5x5)
  • Base Product Number: SI3402
  • Product Status: Active
  • ECCN: EAR99
  • MSL Level: 3 (168 Hours)
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075
Texas Instruments
Lowest to $8.0180
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $10.1866
Innovisionsemi
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9120 $50.8560
32+ $3.2099 $102.7168
49+ $3.1096 $152.3704
67+ $3.0093 $201.6231
86+ $2.9089 $250.1654
116+ $2.6080 $302.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,980 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess