EN
  • EN
  • DE

TPS23784PWPR

Part No TPS23784PWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description PROTOTYPE / Power Over Ethernet Controller Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 376719-TPS23784PWPR
Ultra Librarian 3D Model Ultra Librarian TPS23784PWPR CAD Model

Description

Product Overview: TPS23784PWPR from Texas Instruments

The TPS23784PWPR is a robust integrated circuit designed by Texas Instruments, specifically engineered to facilitate Power over Ethernet (PoE) applications. This high-performance chip is part of TI's extensive range of power management solutions and is tailored to meet the needs of devices that require power and data over a single Ethernet cable, in compliance with the IEEE 802.3at PoE standard, also known as PoE+.

Key Features

  • IEEE 802.3at Compliant: The TPS23784PWPR adheres to the higher power capabilities of the PoE+ standard, ensuring compatibility with a wide range of PoE devices and systems.
  • Integrated Power MOSFET: This device includes an internal switch with low on-resistance, enabling efficient power conversion and reducing the need for external components.
  • Advanced Power Management: It features programmable under-voltage lockout, over-temperature protection, and over-current protection, ensuring the safety and reliability of the powered device.
  • Enhanced Thermal Performance: The TPS23784PWPR is available in a thermally enhanced 14-pin HTSSOP package, which aids in better heat dissipation for improved performance longevity.
  • Adjustable Output: It offers an adjustable output voltage that can be set to meet the specific requirements of the powered device, providing flexibility in design.

Applications

The TPS23784PWPR is ideal for a variety of applications that require remote power delivery and data transfer. Typical applications include:

  • Wireless Access Points
  • Security Cameras
  • IP Phones
  • Networked Lighting
  • Point of Sale (PoS) Terminals

Design Support

Texas Instruments provides comprehensive design support for the TPS23784PWPR, including application notes, reference designs, and simulation tools. This support helps designers to quickly incorporate the device into their projects with reduced development time and increased confidence in their PoE solutions.

With its integration of advanced features and compliance with the latest PoE standards, the TPS23784PWPR is a powerful solution for any application requiring reliable and efficient power over Ethernet capability.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Broadcom Limited
IC POE CNTRL 8 CHANNEL 56QFN
Lowest to $14.5523
Microchip Technology
IC POE PSE CTLR MCU 32LGA
Lowest to $7.2762
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1136 $50.1120
110+ $0.9138 $100.5180
170+ $0.8852 $150.4840
235+ $0.8567 $201.3245
305+ $0.8281 $252.5705
405+ $0.7424 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess