Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209076-LTC4263IDE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4263IDE CAD Model

Description

Linear Technology's LTC4263IDE: Negative Voltage Hot Swap Controller

The LTC4263IDE from Linear Technology is a sophisticated negative voltage hot swap controller designed to enable safe board insertion and removal from a live backplane. It is particularly engineered to handle -48V systems, which are commonly used in telecommunications and datacom applications. This innovative device ensures that electronic components are protected from the stress and potential damage caused by sudden changes in power.

The controller integrates a range of features to manage the inrush of current during hot swapping. One of the key components is its adjustable current limit, which allows for precise control over the amount of current delivered during the insertion process. This is essential for preventing excessive power dissipation and ensuring the longevity of the electronic components.

In addition to current control, the LTC4263IDE also boasts a circuit breaker function. This feature provides an additional layer of protection by interrupting the flow of power if the input current exceeds a predefined threshold for a certain duration. This helps to safeguard both the device and the system it is being inserted into against overcurrent conditions.

Another notable aspect of the LTC4263IDE is its ability to provide power good and fault indication signals. These signals are crucial for system monitoring and can be used to communicate the status of the power supply to the main system controller. This enables system administrators to quickly identify and respond to any issues that may arise during the hot swap process.

The LTC4263IDE is packaged in a compact 12-lead DFN package, making it suitable for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, which is critical for systems that are expected to perform in various environmental conditions.

Overall, the LTC4263IDE from Linear Technology represents a reliable and efficient solution for managing the complexities of negative voltage hot swapping. With its advanced protection features and compact form factor, it is an excellent choice for ensuring the safety and integrity of telecom and datacom systems.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7273 $72.7273
2+ $70.4546 $140.9092
3+ $68.1819 $204.5457
4+ $65.9091 $263.6364
6+ $59.0910 $354.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,666 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention