EN
  • EN
  • DE

LTC4263IS

Part No LTC4263IS
Manufacturer Linear Technology
Description Single IEEE 802.3af Compliant PSE Controller with Internal Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209077-LTC4263IS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4263IS CAD Model

Description

LTC4263IS - Negative Voltage Hot Swap Controller

The LTC4263IS from Linear Technology is a sophisticated negative voltage hot swap controller designed to enable safe board insertion and extraction from a live backplane. This specialized integrated circuit (IC) is tailored to manage the power supply during these critical moments, ensuring that the electronic components are protected from the potential damage caused by inrush currents and voltage spikes.

Key Features

  • Wide Operating Voltage Range: The LTC4263IS operates over a broad input voltage range, accommodating systems that require negative voltages, typically in the range of -9V to -80V. This wide range makes it versatile for various applications.
  • Adjustable Current Limit: Users can set the current limit threshold to match the requirements of their specific application, providing additional protection and control over the power-up sequence.
  • Overcurrent Protection: The device includes an overcurrent protection feature that helps to prevent damage to the board and the power supply in the event of a circuit overload or short-circuit condition.
  • High-Speed Circuit Breaker: The LTC4263IS features a fast-acting electronic circuit breaker that quickly disconnects the load from the power source if an overcurrent condition is detected, minimizing the risk of damage.
  • Adjustable Overcurrent Auto-Retry Timer: After an overcurrent fault, the device provides an adjustable auto-retry timer that allows the system to attempt to power up again, which can be useful for clearing temporary faults.
  • Power Good Output: A "power good" output signal is provided to indicate when the output voltage is within a nominal range, allowing other system components to safely start up.
  • Thermal Shutdown: The LTC4263IS incorporates thermal shutdown protection to safeguard itself and the system it controls from overheating.

Applications

The LTC4263IS is ideal for a variety of applications that require hot swap capabilities with negative supply voltages. These include telecom and networking equipment, industrial systems, and server backplanes. Its robust feature set ensures that systems remain operational and protected even under adverse conditions.

Package and Reliability

Enclosed in a sturdy, thermally enhanced 16-lead SSOP package, the LTC4263IS is designed to withstand harsh industrial environments while maintaining a compact footprint. Linear Technology's reputation for reliability and performance is evident in this product, which is built to meet the high standards required by mission-critical systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0209 $56.1463
14+ $7.5035 $105.0490
21+ $7.2447 $152.1387
30+ $6.7273 $201.8190
39+ $6.4685 $252.2715
49+ $6.2098 $304.2802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,851 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess