Products specifications

Manufacturer Linear Technology
Win Source Part Number 1209080-LTC4267CDHC
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4267CDHC CAD Model

Description

LTC4267CDHC - Power Over Ethernet Interface Controller

The LTC4267CDHC from Linear Technology is a robust Power over Ethernet (PoE) interface controller designed to simplify the task of implementing Power over Ethernet functionality in various networked devices. As an IEEE 802.3af compliant powered device (PD) interface controller, the LTC4267CDHC integrates a signature resistor, power MOSFET, and current sense into a single package, making it an ideal solution for a wide range of applications such as VoIP phones, wireless access points, and network cameras.

This versatile controller is housed in a compact DHC package and is specifically engineered to work seamlessly with both isolated and non-isolated converters. The LTC4267CDHC features an advanced power management scheme that allows for high efficiency and reliable operation. Its signature resistor and classification current source are integrated, which enables the device to communicate with Power Sourcing Equipment (PSE) to negotiate the power allocation for the PD.

The LTC4267CDHC incorporates a range of protective features to ensure the safety and longevity of the end device. It includes under-voltage lockout, thermal protection, and inrush current control, providing a safeguard against electrical faults and abnormal operating conditions. The controller's high level of integration reduces the need for external components, thereby minimizing the footprint and simplifying the design of PoE-powered devices.

Key features of the LTC4267CDHC include:

  • IEEE 802.3af compliant PD interface
  • Integrated 25kΩ signature resistor and classification current source
  • Supports a wide range of input voltages
  • Programmable inrush current control
  • Thermal protection with automatic restart
  • Over-current protection
  • Under-voltage lockout
  • Low power dissipation

The LTC4267CDHC provides a compact, reliable, and efficient solution for powering devices over an Ethernet connection, making it an essential component for networked devices requiring remote power delivery. Its ease of use and comprehensive feature set ensure a smooth integration into PoE systems, delivering both power and data connectivity through a single cable.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2728 $57.9096
15+ $6.7879 $101.8185
23+ $6.5758 $151.2434
32+ $6.3637 $203.6384
41+ $6.1516 $252.2156
55+ $5.5152 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention