Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 15A
Voltage - Collector Emitter Breakdown (Maximum) 350V
Vce Saturation (Maximum) @ Ib, Ic 1.8V @ 250mA, 10A
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 300 @ 5A, 10V
Power - Max 150W
Operating Temperature Range 175°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1155900-BU941ZT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name BU941ZT
Introduction Date January 21, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BU941ZT CAD Model

Description

The BU941ZT is a high-voltage, high-current Darlington transistor manufactured by STMicroelectronics, a global leader in semiconductor solutions. This robust power transistor is designed to handle substantial voltage and current levels, making it an ideal choice for applications requiring efficient power control and amplification.

Key Features

  • Voltage Capabilities: The BU941ZT is capable of withstanding collector-emitter voltages up to 400V, providing a wide safety margin for electronic circuits operating at high voltages.
  • Current Handling: With a collector current rating of up to 15A, this transistor can control high-power applications with ease, making it suitable for demanding environments.
  • High Gain: The Darlington configuration offers a high current gain, which means the transistor can be driven by a very small base current, improving the overall efficiency of the circuit.
  • Robust Design: The BU941ZT is built to withstand harsh conditions and provides reliable performance with built-in protection features.
  • Thermal Performance: Excellent thermal characteristics ensure the device operates within safe temperature ranges, enhancing its longevity and reliability.

Applications

The BU941ZT is versatile and can be used in a variety of applications, including:

  • Ignition circuits
  • Switching regulators
  • Motor control systems
  • Power amplifiers
  • Any high-voltage and high-current applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BU941ZT is no exception and is manufactured to meet strict industry standards for performance and reliability. Whether for commercial or industrial use, this power transistor is designed to deliver consistent operation and a long service life.

Conclusion

In conclusion, the BU941ZT from STMicroelectronics is a powerful and reliable component for managing high-voltage and high-current demands. Its robust design and high performance make it an excellent choice for engineers and designers looking to create efficient and durable electronic systems.

You May Also Be Interested in

Diodes Incorporated
60V NPN LOW SATURATION MEDIUM POWER TRANSISTOR IN E-LINE | TRANS NPN 60V 4.5A TO92-3
Lowest to $0.5484
ECAD model for ZX5T851A
ON Semiconductor
TRANSISTOR / Bipolar (BJT) Transistor
Lowest to $0.0980
ECAD model for 2SC2812-5-TB-E
Infineon Technologies
TRANS PNP 45V 0.1A SOT23-3 / Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 250 mW Surface Mount SOT-23-3
Lowest to $0.0156
ECAD model for BC857B
Central Semiconductor Corp
TRANS NPN 12V TO106
Need more? Email Us
ECAD model for 2N3563
ON Semiconductor
NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC4108M
Microchip Technology
POWER BJT
Need more? Email Us
ECAD model for 2N6285
ON Semiconductor
TRANS NPN 80V 0.5A TO92 / Bipolar (BJT) Transistor NPN 80 V 500 mA 150MHz 625 mW Through Hole TO-92 (TO-226)
Need more? Email Us
ECAD model for MPS8099RLRAG
Fairchild/ON Semiconductor
B/W TV Horizontal Deflection Output
Need more? Email Us
ECAD model for KSC2233
ON Semiconductor
TRANS NPN DARL 100V 10A TO220
Need more? Email Us
ECAD model for BDX33CG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention